Status: | Active |
---|---|
Series: | MAX1496 |
RoHS: | Unknown |
High Resolution MAX1447/MAX1498: 4.5 Digits (±19,999 Count) MAX1496: 3.5 Digits (±1999 Count) |
MAX1447/MAX1498: 4.5 Digits (±19,999 Count) |
MAX1496: 3.5 Digits (±1999 Count) |
Sigma-Delta ADC Architecture No Integrating Capacitors Required No Autozeroing Capacitors Required >100dB of Simultaneous 50Hz and 60Hz Rejection |
No Integrating Capacitors Required |
No Autozeroing Capacitors Required |
>100dB of Simultaneous 50Hz and 60Hz Rejection |
Selectable Input Range of ±200mV or ±2V |
Selectable Voltage Reference: Internal 2.048V or External |
Internal High-Accuracy Oscillator Needs No External Components |
Automatic Offset Calibration |
On-Demand Enhanced Offset Calibration (MAX1447) |
Operate from a Single 2.7V to 5.25V Supply |
Low Power (Exclude LED-Driver Current) Maximum 744µA Operating Current (MAX1496) Maximum 960µA Operating Current (MAX1447/MAX1498) Maximum 325µA Shutdown Current |
Maximum 744µA Operating Current (MAX1496) |
Maximum 960µA Operating Current (MAX1447/MAX1498) |
Maximum 325µA Shutdown Current |
Multiplexed Common-Cathode LED Drivers Resistor-Programmable Segment Current |
Resistor-Programmable Segment Current |
Small 32-Pin, 7mm x 7mm TQFP Package (4.5 Digits), 28-Pin SSOP Package (3.5 Digits) |
Also Available in a PDIP Package (3.5 Digits) |
Resolution (±Counts) | 2000 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.005 |
Data Bus | 7-Segment |
Diff/S.E. Input | Diff. Only |
Internal VREF (V) (nominal) | 2.048 |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 2.048 |
Bipolar VIN (±V) (max) | 2 |
INL (±LSB) | 1 |
Package/Pins | PDIP/28SSOP/28 |
BudgetaryPrice (See Notes) | 9.36 |
Status: | Unknown |
---|---|
Series: | Octal 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | - |
---|---|
Sampling Rate | 5SPS |
Input Channel Type | Differential |
Data Interface | - |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 3.5Digit, 5Sps, Ssop-28 | Newark Electronics |
ADC, 3.5DIGIT, 5SPS, SSOP-28 | element14 |
3.5- and 4.5-Digit, Single-Chi | Analog Devices |
MAX1496EAI+,LED Display Drivers | RS |
Where can I find additional details, specifications and documents for a MAX1496EAI+ ?
Additional datasheets, footprints and schematics for MAX1496EAI+ are listed on our Part Details page. You can also find images and similar parts to MAX1496EAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1496EAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1496EAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1496EAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1496EAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1496EAI+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for MAX1496EAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1496EAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1496EAI+ ?
You can fill out our help required form which you can use to request a quote for MAX1496EAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.