Status: | Active |
---|---|
Series: | MAX14946 |
RoHS: | Unknown |
High Integration Simplifies Designs Integrated LDO for Cable-Side Power Integrated Transformer Driver for Power Transfer to Cable Side Has Up to 80% Efficiency at 150mA Load |
Integrated LDO for Cable-Side Power |
Integrated Transformer Driver for Power Transfer to Cable Side Has Up to 80% Efficiency at 150mA Load |
High-Performance Transceiver Enables Flexible Designs Compliant with RS-485 EIA/TIA-485 Standard 500kbps (max) Data Rate Up to 256 Devices on the Bus |
Compliant with RS-485 EIA/TIA-485 Standard |
500kbps (max) Data Rate |
Up to 256 Devices on the Bus |
Integrated Protection for Robust Communication ±30kV ESD (HBM) on Driver Outputs/Receiver Inputs 2.75kVRMS Withstand-Isolation Voltage for 60s (VISO) 630VPEAK Maximum Repetitive Peak-Isolation Voltage (VIORM) 445VRMS Maximum Working-Isolation Voltage (VIOWM) > 30 Years Lifetime at Rated Working Voltage Withstands ±10kV Surge per IEC 61000-4-5 Thermal Shutdown |
±30kV ESD (HBM) on Driver Outputs/Receiver Inputs |
2.75kVRMS Withstand-Isolation Voltage for 60s (VISO) |
630VPEAK Maximum Repetitive Peak-Isolation Voltage (VIORM) |
445VRMS Maximum Working-Isolation Voltage (VIOWM) |
> 30 Years Lifetime at Rated Working Voltage |
Withstands ±10kV Surge per IEC 61000-4-5 |
Thermal Shutdown |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 500 |
Galvanic Isolation (±V) | 2750 |
ICC (mA) (typ) | 4 |
ESD Protect. (±kV) | 35 |
Tx EN | Yes |
Rx EN | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (W) HYBRID/16 |
BudgetaryPrice (See Notes) | 4.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX14946 |
SVHC | No SVHC (15-Jan-2018) |
2.75KV Isolated 500kbps Half-D | Analog Devices |
Transceiver, Rs422/Rs485, Wsoic-16 | Newark Electronics |
RS422/485 TRANSCEIVER, 500KBPS, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX14946EWE+ ?
Additional datasheets, footprints and schematics for MAX14946EWE+ are listed on our Part Details page. You can also find images and similar parts to MAX14946EWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14946EWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14946EWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14946EWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14946EWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14946EWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14946EWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14946EWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14946EWE+ ?
You can fill out our help required form which you can use to request a quote for MAX14946EWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.