MAX14941GWE+ by Analog Devices

5kVRMS Isolated 20Mbps Half-Duplex PROFIBUS/RS-485 Transceivers with ±35kV ESD Protection


The MAX14941/MAX14942 isolated RS-485/PROFIBUS-DP transceivers provide 5000VRMS (60s) of galvanic isolation between the cable-side (RS-485 driver/receiver-side) and the UART-side of the device. Isolation improves communication by breaking ground loops and reduces noise when there are large differences in ground potential between ports. These devices allow for robust communication up to 20Mbps. An integrated LDO provides a simple and space-efficient architecture for providing power to the cable side of the IC. Each device includes one half-duplex driver/receiver channel. The receiver is 1/4-unit load, allowing up to 128 transceivers on a common bus. Integrated true fail-safe circuitry ensures a logic-high on the receiver output when inputs are shorted or open. Undervoltage lockout disables the driver when cable-side or UART-side power supplies are below functional levels. The driver outputs/receiver inputs are protected from ±35kV electrostatic discharge (ESD) to GNDB on the cable side, as specified by the Human Body Model (HBM). The MAX14941/MAX14942 are available in a wide-body 16-pin SOIC package and operate over the -40°C to +105°C temperature range.

Where to Buy

Prices starting from US$5.86

Distributor Stock
Logo for Farnell
Farnell
from US$7.24
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.86
6,614
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.07
-
Buy Now
Logo for element14
element14
from US$7.80
-
Buy Now

Features

High-Performance Transceiver Enables Flexible Designs Integrated LDO for Cable-Side Power Compliant with RS-485 EIA/TIa-485 Standard 20Mbps Maximum Data Rate Allows Up to 128 Devices on the Bus
Integrated LDO for Cable-Side Power
Compliant with RS-485 EIA/TIa-485 Standard
20Mbps Maximum Data Rate
Allows Up to 128 Devices on the Bus
Integrated Protections Ensures Robust Communication ±35kV ESD (HBM) on Driver Outputs/Receiver Inputs 5kVRMS Withstand Isolation Voltage for 60s (VISO) 1200VPEAK Maximum Repetitive Peak-Isolation Voltage (VIORM) 848VRMS Maximum Working-Isolation Voltage (VIOWM) > 30 Years Lifetime at Rated Working Voltage Withstands ±10kV Surge per IEC 61000-4-5 Thermal Shutdown
±35kV ESD (HBM) on Driver Outputs/Receiver Inputs
5kVRMS Withstand Isolation Voltage for 60s (VISO)
1200VPEAK Maximum Repetitive Peak-Isolation Voltage (VIORM)
848VRMS Maximum Working-Isolation Voltage (VIOWM)
> 30 Years Lifetime at Rated Working Voltage
Withstands ±10kV Surge per IEC 61000-4-5
Thermal Shutdown

Specifications

# Tx/Rx 1Tx + 1Rx
Duplex Half
VSUPPLY (V) 5
Data Rate (kbps) (min) 20000
Galvanic Isolation (±V) 5000
ICC (mA) (typ) 4
ESD Protect. (±kV) 35
Tx EN Yes
Rx EN Yes
Oper. Temp. (°C) -40 to +105
Package/Pins SOIC (W) HYBRID/16
BudgetaryPrice (See Notes) 4.9


MAX14941GWE+ Semiconductors - ICs by Analog Devices

RS-485 TXRX 20MBPS 5.5V WSOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX14941/MAX14942 isolated RS-485/PROFIBUS-DP transceivers provide 5000VRMS (60s) of galvanic isolation between the cable-side (RS-485 driver/receiver-side) and the UART-side of the device. Isolation improves communication by breaking ground loops and reduces noise when there are large differences in ground potential between ports. These devices allow for robust communication up to 20Mbps. An integrated LDO provides a simple and space-efficient architecture for providing power to the cable side of the IC. Each device includes one half-duplex driver/receiver channel. The receiver is 1/4-unit load, allowing up to 128 transceivers on a common bus. Integrated true fail-safe circuitry ensures a logic-high on the receiver output when inputs are shorted or open. Undervoltage lockout disables the driver when cable-side or UART-side power supplies are below functional levels. The driver outputs/receiver inputs are protected from ±35kV electrostatic discharge (ESD) to GNDB on the cable side, as specified by the Human Body Model (HBM). The MAX14941/MAX14942 are available in a wide-body 16-pin SOIC package and operate over the -40°C to +105°C temperature range.

Specifications

Device Type Transceiver
IC Interface Type RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 1.71V
Supply Voltage Max 5.5V
Driver Case Style WSOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
IC Generic Number MAX14941
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

5KV Isolated 20Mbps Half-Duple | Analog Devices
Tx Rx, Half Duplex, 105Deg C, Wsoic-16 | Newark Electronics
RS-485 TXRX, 20MBPS, 5.5V, WSOIC-16 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX14941GWE+ ?

Additional datasheets, footprints and schematics for MAX14941GWE+ are listed on our Part Details page. You can also find images and similar parts to MAX14941GWE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX14941GWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14941GWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14941GWE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX14941GWE+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX14941GWE+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14941GWE+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX14941GWE+ often in real-time on the comparison pages.

What if I can't find stock of MAX14941GWE+ ?

You can fill out our help required form which you can use to request a quote for MAX14941GWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay