Status: | Active |
---|---|
Series: | MAX14935 |
RoHS: | Unknown |
Robust Galvanic Isolation of Digital Signals Withstands 5kVRMS for 60s (VISO) Continuously Withstands 848VRMS (VIOWM) 1200VP Repetitive Peak Voltage (VIORM) Withstands ±10kV Surge per IEC 61000-4-5 |
Withstands 5kVRMS for 60s (VISO) |
Continuously Withstands 848VRMS (VIOWM) |
1200VP Repetitive Peak Voltage (VIORM) |
Withstands ±10kV Surge per IEC 61000-4-5 |
Interfaces Directly with Most Micros and FPGAs Accepts 1.71V to 5.5V Supplies |
Accepts 1.71V to 5.5V Supplies |
Many Options Support Broad Applications 3 Data Rates (1Mbps, 25Mbps, 150Mbps) 3 Channel Direction Configuration 2 Output Default States (High or Low) |
3 Data Rates (1Mbps, 25Mbps, 150Mbps) |
3 Channel Direction Configuration |
2 Output Default States (High or Low) |
Low Power Consumption at High Data Rates At 1.8V: 2.5mA per Channel Typical at 1Mbps 5.25mA per Channel Typical at 100Mbps At 3.3V: 2.6mA per Channel Typical at 1Mbps 7.1mA per Channel Typical at 100Mbps |
At 1.8V: 2.5mA per Channel Typical at 1Mbps 5.25mA per Channel Typical at 100Mbps |
2.5mA per Channel Typical at 1Mbps |
5.25mA per Channel Typical at 100Mbps |
At 3.3V: 2.6mA per Channel Typical at 1Mbps 7.1mA per Channel Typical at 100Mbps |
2.6mA per Channel Typical at 1Mbps |
7.1mA per Channel Typical at 100Mbps |
# Channels | 4 |
---|---|
Insulation Rating | 5000VRMS |
# Uni-directional Inputs (Side A) | 3 |
# Uni-directional Inputs (Side B) | 1 |
Uni-directional Data Rate (Mbps) (max) | 1 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel |
---|---|
Propagation Delay | 5.1ns |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5kVrms, 150Mbps 3/1 Channel Di | Analog Devices |
DIGITAL ISOLATOR, 4CH, 150MBPS, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX14935FAWE+ ?
Additional datasheets, footprints and schematics for MAX14935FAWE+ are listed on our Part Details page. You can also find images and similar parts to MAX14935FAWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14935FAWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14935FAWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14935FAWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14935FAWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14935FAWE+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX14935FAWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14935FAWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14935FAWE+ ?
You can fill out our help required form which you can use to request a quote for MAX14935FAWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.