Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Propagation Delay | 42.3ns |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DIGI ISOLATOR, 1MBPS, 5KVRMS, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX14934AAWE+?
Additional datasheets, footprints and schematics for MAX14934AAWE+ are listed on our Part Details page. You can also find images and similar parts to MAX14934AAWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14934AAWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14934AAWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX14934AAWE+ fall under?
The MAX14934AAWE+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX14934AAWE+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14934AAWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14934AAWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14934AAWE+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX14934AAWE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14934AAWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14934AAWE+?
You can fill out our help required form which you can use to request a quote for MAX14934AAWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.