Status: | Active |
---|---|
Series: | MAX14933 |
RoHS: | Unknown |
Robust Galvanic Isolation of Digital Signals Withstands 2.75kVRMS for 60s (VISO) Continuously Withstands 443VRMS (VIOWM) 630VPEAK Repetitive Peak Voltage (VIORM) Withstands ±10kV Surge per IEC 61000-4-5 2 Packages (4mm or 8mm Creepage and Clearance) |
Withstands 2.75kVRMS for 60s (VISO) |
Continuously Withstands 443VRMS (VIOWM) |
630VPEAK Repetitive Peak Voltage (VIORM) |
Withstands ±10kV Surge per IEC 61000-4-5 |
2 Packages (4mm or 8mm Creepage and Clearance) |
Interfaces Directly with Most Micros and FPGAs Accepts 2.25V to 5.5V Supplies Bidirectional Data Transfer from DC to 1.7MHz |
Accepts 2.25V to 5.5V Supplies |
Bidirectional Data Transfer from DC to 1.7MHz |
Low Power Consumption 5.3mA per Channel Typical at 1.7MHz |
5.3mA per Channel Typical at 1.7MHz |
# Channels | 2 |
---|---|
Insulation Rating | 2750VRMS |
# Bi-directional Channels | 2 |
Bi-directional Data Rate (Mbps) (max) | 3.4 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N) HYBRID/16SOIC (W) HYBRID/16 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Isolator |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX14933 |
Product Range | - |
Kit Contents | Eval Board MAX14933 |
SVHC | No SVHC (15-Jan-2018) |
Features | 2-Channel Digital Isolator 5kVRMS Isolation I2C interface Micro-USB Pwr SMA |
EVKit for 2.75KVrms 2 channel | Analog Devices |
Eval Board, Isolator | Newark Electronics |
EVALUATION BOARD, DIGITAL ISOLATOR | Farnell |
Where can I find additional details, specifications and documents for a MAX14933WEVKIT# ?
Additional datasheets, footprints and schematics for MAX14933WEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14933WEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14933WEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14933WEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14933WEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14933WEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14933WEVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX14933WEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14933WEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14933WEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14933WEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.