Status: | Active |
---|---|
Series: | MAX14913 |
RoHS: | Unknown |
Low Power and Heat Dissipation 230mΩ (max) High-Side RON at TA = 125°C High-Efficiency 5V/100mA Buck Regulator |
230mΩ (max) High-Side RON at TA = 125°C |
High-Efficiency 5V/100mA Buck Regulator |
Fast Switching Ideal for High-Speed Control Systems 0.1µs (typ.) Propagation Delay (High-Side Mode) 0.5µs (typ.) Propagation Delay (Push-Pull Mode) 200kHz Switching-Rate Capability in Push-Pull Mode Fast Inductive Load Demagnetization |
0.1µs (typ.) Propagation Delay (High-Side Mode) |
0.5µs (typ.) Propagation Delay (Push-Pull Mode) |
200kHz Switching-Rate Capability in Push-Pull Mode |
Fast Inductive Load Demagnetization |
Robust Operation 60V Abs Max VDD Rating Safe-Demagnetization with Maxim Integrated's patented SafeDemag™: Turn-Off of Unlimited Inductance IEC61000-4-2 12kV Air Gap/8kV Contact ESD Protection ±1kV/42Ω Surge Protection with TVS on VDD Robust SPI Interface with Watchdog and CRC -40°C to +125°C Ambient Operating Temperature Range |
60V Abs Max VDD Rating |
Safe-Demagnetization with Maxim Integrated's patented SafeDemagâ„¢: Turn-Off of Unlimited Inductance |
IEC61000-4-2 12kV Air Gap/8kV Contact ESD Protection |
±1kV/42Ω Surge Protection with TVS on VDD |
Robust SPI Interface with Watchdog and CRC |
-40°C to +125°C Ambient Operating Temperature Range |
Extensive Diagnostics Reduces System Downtime Per Driver and Chip Thermal Shutdown Open-Wire Detection in High-Side Mode Low Supply Voltage Warning Undervoltage Detection Overvoltage Detection on OUT Overcurrent Detection LED Drivers for Visual Fault and Output State Indication |
Per Driver and Chip Thermal Shutdown |
Open-Wire Detection in High-Side Mode |
Low Supply Voltage Warning |
Undervoltage Detection |
Overvoltage Detection on OUT |
Overcurrent Detection |
LED Drivers for Visual Fault and Output State Indication |
Flexible Interface for Ease of Design Serial and/or Parallel Control Interface Per-Channel Configuration and Monitoring Wide Logic Voltage Range (1.6V to 5.5V) |
Serial and/or Parallel Control Interface |
Per-Channel Configuration and Monitoring |
Wide Logic Voltage Range (1.6V to 5.5V) |
Small Package and High Integration Enables Compact High-Density I/O Modules 56-Pin QFN 8mm x 8mm Package Eight High-Side Switches/Push-Pull Drivers Daisy-Chainable SPI Interface |
56-Pin QFN 8mm x 8mm Package |
Eight High-Side Switches/Push-Pull Drivers |
Daisy-Chainable SPI Interface |
Digital Input/Output | Digital Output |
---|---|
Interface Type | Serial |
# Channels | 8 |
VSUPPLY (V) (min) | 10 |
VSUPPLY (V) (max) | 36 |
ISUPPLY (µA) (typ) | 1.1 |
Current Limit (A) (min) | 0.64 |
Current Limit (A) (max) | 1.2 |
Load Current (A) (max) | 0.64 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | QFN/56 |
BudgetaryPrice (See Notes) | 8.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | 870mA |
On State Resistance | 0.11ohm |
Distribution Switch Case Style | QFN |
No. of Pins | 56Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 8Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Octal High-Speed High-Side Swi | Analog Devices |
Power Load Switch, Octal, High Side, Qfn | Newark Electronics |
POWER LOAD SWITCH, OCTAL, HIGH SIDE, QFN | element14 |
OCTAL HIGH-SPEED HIGH-SIDE SWITCH / PUSH-PULL DRIVER | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX14913AKN+ ?
Additional datasheets, footprints and schematics for MAX14913AKN+ are listed on our Part Details page. You can also find images and similar parts to MAX14913AKN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14913AKN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14913AKN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14913AKN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14913AKN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14913AKN+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX14913AKN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14913AKN+ often in real-time on the comparison pages.
What if I can't find stock of MAX14913AKN+ ?
You can fill out our help required form which you can use to request a quote for MAX14913AKN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.