Status: | Active |
---|---|
Series: | MAX14912EVKIT |
RoHS: | Unknown |
Robust Operation with Wide Range of Input Voltages and Load Conditions |
SPI Interface with up to 20MHz Clock Rate |
Parallel Interface with up to 200kHz Switching Rate |
Manual Control in Parallel Mode |
Wide Logic Voltage Range |
-40°C to +125°C Temperature Range |
On-Board LED Indication of Status and Fault Conditions |
Daisy-Chain Capability |
Reverse-Voltage Protection |
Proven PCB Layout |
Fully Assembled and Tested |
Windows 7, Windows 8 and Windows 10 Compatible Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX14912 |
Kit Application Type | Switch |
Application Sub Type | High Side Switch |
Kit Contents | Eval Board MAX14912 Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT for Octal High-Speed Hig | Analog Devices |
Eval Board, High Side Switch | Newark Electronics |
EVAL BOARD, HIGH SIDE SWITCH | element14 |
Where can I find additional details, specifications and documents for a MAX14912EVKIT# ?
Additional datasheets, footprints and schematics for MAX14912EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14912EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14912EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14912EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14912EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14912EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14912EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14912EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14912EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14912EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14912EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.