Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX1490EA |
SVHC | No SVHC (15-Jan-2018) |
RS422/RS485 TRANSCEIVER, 0 TO 70DEG C | Farnell |
Rs422/Rs485 Transceiver, 0 To 70Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1490EACPG+?
Additional datasheets, footprints and schematics for MAX1490EACPG+ are listed on our Part Details page. You can also find images and similar parts to MAX1490EACPG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1490EACPG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1490EACPG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1490EACPG+ fall under?
The MAX1490EACPG+ is listed under Maxim Integrated Parts.
Can I view similar or alternative parts?
You can view similar parts to MAX1490EACPG+ when available in the Maxim Integrated Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1490EACPG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1490EACPG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1490EACPG+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1490EACPG+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1490EACPG+ often in real-time on the comparison pages.
What if I can't find stock of MAX1490EACPG+?
You can fill out our help required form which you can use to request a quote for MAX1490EACPG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.