Status: | Active |
---|---|
Series: | MAX1490A |
RoHS: | Unknown |
For Integrated ESD Protection MAX1480E/MAX1490E: ±15kV ESD-Protected, Isolated RS-485/RS-422 Data Interfaces |
MAX1480E/MAX1490E: ±15kV ESD-Protected, Isolated RS-485/RS-422 Data Interfaces |
For Space-Constrained Applications MAX3157: High CMRR, RS-485 Transceiver with ±50V Isolation |
MAX3157: High CMRR, RS-485 Transceiver with ±50V Isolation |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 2500 |
Galvanic Isolation (±V) | 1000 |
ICC (mA) (typ) | 100 |
Tx EN | No |
Rx EN | No |
ICC (Shutdn.) (µA) (typ) | 0.2 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP HYBRID/24 |
BudgetaryPrice (See Notes) | 22.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX1490A |
SVHC | No SVHC (15-Jan-2018) |
Complete, Isolated RS-485/RS-4 | Analog Devices |
RS422/RS485 TXRX, 2.5MBPS, 5.5V, DIP-24 | Farnell |
Rs422/Rs485 Txrx, 2.5Mbps, 5.5V, Dip-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1490ACPG+ ?
Additional datasheets, footprints and schematics for MAX1490ACPG+ are listed on our Part Details page. You can also find images and similar parts to MAX1490ACPG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1490ACPG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1490ACPG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1490ACPG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1490ACPG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1490ACPG+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1490ACPG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1490ACPG+ often in real-time on the comparison pages.
What if I can't find stock of MAX1490ACPG+ ?
You can fill out our help required form which you can use to request a quote for MAX1490ACPG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.