Status: | Active |
---|---|
Series: | MAX14900E |
RoHS: | Unknown |
Low Power for High-Density Modules 3mA (max) Total Supply Current 165mΩ (max) High-Side RON at +125°C |
3mA (max) Total Supply Current |
165mΩ (max) High-Side RON at +125°C |
Fast Switching Ideal for Accurate, High-Speed Control Systems 2μs Propagation Delays (High-Side Mode) 0.8μs Propagation Delays (Push-Pull Mode) 100kHz (max) Push-Pull Mode Switching Rate |
2μs Propagation Delays (High-Side Mode) |
0.8μs Propagation Delays (Push-Pull Mode) |
100kHz (max) Push-Pull Mode Switching Rate |
Extensive Fault Feedback Eases Maintenance and Reduces Installation Time Global and Per-Channel Diagnostics Open Load/Wire Detection Thermal Shutdown Fault Indication Output Logic State Feedback Undervoltage Lockout |
Global and Per-Channel Diagnostics |
Open Load/Wire Detection |
Thermal Shutdown Fault Indication |
Output Logic State Feedback |
Undervoltage Lockout |
Small Packages with Serial Interface Allows Making High-Density Modules Daisy-Chainable SPI Minimizes Isolation Cost 7mm x 7mm, 48-Pin QFN and TQFN Packages |
Daisy-Chainable SPI Minimizes Isolation Cost |
7mm x 7mm, 48-Pin QFN and TQFN Packages |
Digital Input/Output | Digital Output |
---|---|
Interface Type | ParallelSerial |
# Channels | 8 |
VSUPPLY (V) (min) | 10 |
VSUPPLY (V) (max) | 36 |
ISUPPLY (µA) (typ) | 0.7 |
Load Current (A) (max) | 0.85 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SAWN QFN/48TQFN/48 |
BudgetaryPrice (See Notes) | 8.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | 1.7A |
On State Resistance | 0.085ohm |
Distribution Switch Case Style | QFN |
No. of Pins | 48Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 8Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
High Speed Quad 24V Digital Ou | Analog Devices |
Power Load Switch, 36V, Qfn-48 | Newark Electronics |
POWER LOAD SWITCH, 36V, QFN-48 | element14 |
Where can I find additional details, specifications and documents for a MAX14900EAGM+CKT ?
Additional datasheets, footprints and schematics for MAX14900EAGM+CKT are listed on our Part Details page. You can also find images and similar parts to MAX14900EAGM+CKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14900EAGM+CKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14900EAGM+CKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14900EAGM+CKT you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14900EAGM+CKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14900EAGM+CKT have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14900EAGM+CKT .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14900EAGM+CKT often in real-time on the comparison pages.
What if I can't find stock of MAX14900EAGM+CKT ?
You can fill out our help required form which you can use to request a quote for MAX14900EAGM+CKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.