Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX14900E |
Kit Application Type | Switch |
Application Sub Type | High Side Switch |
Kit Contents | Eval Board MAX14900E |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | High Side Switch Stand-Alone Operation Built-in 5V Regulator SPI Surge Compliance Clamp Diodes |
Development board for MAX14900 | Analog Devices |
Evaluation Board, High Side Switch | Newark Electronics |
EVALUATION BOARD, HIGH SIDE SWITCH | element14 |
Where can I find additional details, specifications and documents for a MAX14900DEVBRD#?
Additional datasheets, footprints and schematics for MAX14900DEVBRD# are listed on our Part Details page. You can also find images and similar parts to MAX14900DEVBRD# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14900DEVBRD# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14900DEVBRD# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX14900DEVBRD# fall under?
The MAX14900DEVBRD# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX14900DEVBRD# when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14900DEVBRD# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14900DEVBRD# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14900DEVBRD# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX14900DEVBRD#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14900DEVBRD# often in real-time on the comparison pages.
What if I can't find stock of MAX14900DEVBRD#?
You can fill out our help required form which you can use to request a quote for MAX14900DEVBRD# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.