Status: | Active |
---|---|
Series: | MAX1489E |
RoHS: | Unknown |
Enhanced ESD Protection: ±15kV—Human Body Model ±8kV—IEC 1000-4-2, Contact Discharge ±15kV—IEC 1000-4-2, Air-Gap Discharge |
±15kV—Human Body Model |
±8kV—IEC 1000-4-2, Contact Discharge |
±15kV—IEC 1000-4-2, Air-Gap Discharge |
Latchup Free During an ESD Event |
Low 350µA Supply Current |
Input Hysteresis and Time-Domain Filtering Eliminate the Need for External Filtering |
Stable Input Thresholds |
Pin Compatible with MC1489, MC14C89, SN75189, SN75C189, DS1489, and DS14C89 |
# Rx | 4 |
---|---|
# Tx | 0 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 0.35 |
Internal Charge Pump | No |
External Caps | 0 |
ESD Protect. (±kV) | 15 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Receiver |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX1489E |
SVHC | No SVHC (15-Jan-2018) |
Rs232 Rx, 120Kbps, 5.5V, Dip-14 | Newark Electronics |
RS232 RX, 120KBPS, 5.5V, DIP-14 | element14 |
±15kV ESD-Protected, Quad, Low | Analog Devices |
Quad Receiver RS-232 14-Pin PDIP N | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX1489EEPD+ ?
Additional datasheets, footprints and schematics for MAX1489EEPD+ are listed on our Part Details page. You can also find images and similar parts to MAX1489EEPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1489EEPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1489EEPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1489EEPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1489EEPD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1489EEPD+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Avnet Asia have stock available or on a lead time for MAX1489EEPD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1489EEPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX1489EEPD+ ?
You can fill out our help required form which you can use to request a quote for MAX1489EEPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.