Status: | Active |
---|---|
Series: | MAX1489E |
RoHS: | Unknown |
Enhanced ESD Protection: ±15kV—Human Body Model ±8kV—IEC 1000-4-2, Contact Discharge ±15kV—IEC 1000-4-2, Air-Gap Discharge |
±15kV—Human Body Model |
±8kV—IEC 1000-4-2, Contact Discharge |
±15kV—IEC 1000-4-2, Air-Gap Discharge |
Latchup Free During an ESD Event |
Low 350µA Supply Current |
Input Hysteresis and Time-Domain Filtering Eliminate the Need for External Filtering |
Stable Input Thresholds |
Pin Compatible with MC1489, MC14C89, SN75189, SN75C189, DS1489, and DS14C89 |
# Rx | 4 |
---|---|
# Tx | 0 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 0.35 |
Internal Charge Pump | No |
External Caps | 0 |
ESD Protect. (±kV) | 15 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX1489E |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1489 |
Data Rate | 120Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Quad RS232 |
Logic Function Number | 1489 |
No. of Drivers | 4Drivers |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 4000ns |
Supply Current | 350µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
±15kV ESD-Protected, Quad, Low | Analog Devices |
Line Receiver Quad Rs232, 1489, Dip | Newark Electronics |
LINE RECEIVER QUAD RS232, 1489, DIP | element14 |
Where can I find additional details, specifications and documents for a MAX1489ECPD+ ?
Additional datasheets, footprints and schematics for MAX1489ECPD+ are listed on our Part Details page. You can also find images and similar parts to MAX1489ECPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1489ECPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1489ECPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1489ECPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1489ECPD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1489ECPD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1489ECPD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1489ECPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX1489ECPD+ ?
You can fill out our help required form which you can use to request a quote for MAX1489ECPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.