Status: | Active |
---|---|
Series: | MAX14890E |
RoHS: | Unknown |
High Flexibility Supports All Encoder Types Selectable RS-422/HTL/TTL/DI Receivers RS-422 Switching Rates Up to 35Mbps TTL Switching Rates Up to 5MHz HTL Switching Rates Up to 400kHz SPI or Pin-Controlled Operation SPI Interface Allows Per-Receiver Configuration 1.62V to 5.5V Logic Interface |
Selectable RS-422/HTL/TTL/DI Receivers |
RS-422 Switching Rates Up to 35Mbps |
TTL Switching Rates Up to 5MHz |
HTL Switching Rates Up to 400kHz |
SPI or Pin-Controlled Operation |
SPI Interface Allows Per-Receiver Configuration |
1.62V to 5.5V Logic Interface |
Integrated Fault Detection Reduces Down-Time Open-Wire and Short-Circuit Detection Overvoltage and Undervoltage Fault Detection |
Open-Wire and Short-Circuit Detection |
Overvoltage and Undervoltage Fault Detection |
Integrated Protection Ensures Robust Communication ±40V Fault Protection Range ±20V RS-422 Common Mode Range DI Glitch Filters ±25kV HBM ESD ±7kV Air-Gap per IEC 61000-4-2 ESD ±10kV Contact per IEC 61000-4-2 ESD -40°C to +125°C Operating Temperature Range |
±40V Fault Protection Range |
±20V RS-422 Common Mode Range |
DI Glitch Filters |
±25kV HBM ESD |
±7kV Air-Gap per IEC 61000-4-2 ESD |
±10kV Contact per IEC 61000-4-2 ESD |
-40°C to +125°C Operating Temperature Range |
# Tx/Rx | 4Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 35000 |
Fault Protect. (±V) | 40 |
ICC (mA) (typ) | 9 |
ESD Protect. (±kV) | 25 |
Tx EN | No |
Rx EN | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 3.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Encoder |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Package Type | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Encoder, Receiver, Tqfn-32 | Newark Electronics |
ENCODER, RECEIVER, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX14890EATJ+ ?
Additional datasheets, footprints and schematics for MAX14890EATJ+ are listed on our Part Details page. You can also find images and similar parts to MAX14890EATJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14890EATJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14890EATJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14890EATJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14890EATJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14890EATJ+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14890EATJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14890EATJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX14890EATJ+ ?
You can fill out our help required form which you can use to request a quote for MAX14890EATJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.