Status: | Active |
---|---|
Series: | MAX1488E |
RoHS: | Unknown |
ESD Protection: ±15kV—Human Body Model ±6kV—IEC801-2, Contact Discharge ±15kV—IEC801-2, Air-Gap Discharge |
±15kV—Human Body Model |
±6kV—IEC801-2, Contact Discharge |
±15kV—IEC801-2, Air-Gap Discharge |
Latchup Free, Even During an ESD Event |
Low 85µA Supply Current from IEE or ICC |
Guaranteed 120kbps Data Rate |
No External Capacitors Required for Slew-Rate Limiting |
Pin Compatible with MC1488, MC14C88, SN75188, SN75C188, DS1488, and DS14C88 |
# Rx | 0 |
---|---|
# Tx | 4 |
VSUPPLY (Dual) (±V) (Dual) | 12 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 0.085 |
Internal Charge Pump | No |
External Caps | 0 |
ESD Protect. (±kV) | 15 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 1.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 13.2V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
IC Generic Number | MAX1488E |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1488 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Quad CMOS Differential RS232 |
Logic Function Number | 1488 |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 3µs |
Supply Voltage Range | ± 4.5V to ± 13.2V |
Termination Type | Through Hole |
±15kV ESD-Protected, Quad, Low | Analog Devices |
Line Driver Quad Rs232, 1488, Dip14 | Newark Electronics |
LINE DRIVER QUAD RS232, 1488, DIP14 | element14 |
Where can I find additional details, specifications and documents for a MAX1488ECPD+ ?
Additional datasheets, footprints and schematics for MAX1488ECPD+ are listed on our Part Details page. You can also find images and similar parts to MAX1488ECPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1488ECPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1488ECPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1488ECPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1488ECPD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1488ECPD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1488ECPD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1488ECPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX1488ECPD+ ?
You can fill out our help required form which you can use to request a quote for MAX1488ECPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.