MAX1487ECSA+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX1487ECSA+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX1487ECSA+
Series Information for MAX1487ECSA+ - Maxim Integrated

Features

  • feature
    For Fail-Safe Applications: MAX3440Eu2013MAX3444E: u00b115kV ESD-Protected, u00b160V Fault-Protected, 10Mbps, Fail-Safe RS-485/J1708 Transceivers
  • feature
    For Low-Voltage Applications:
  • feature
    For Multiple Transceiver Applications: MAX3293/MAX3294/MAX3295: 20Mbps, +3.3V, SOT23, RS-485/RS-422 Transmitters
  • feature
    For Space-Constrained Applications: MAX3460u2013MAX3464: +5V, Fail-Safe, 20Mbps, Profibus, RS-485/RS-422 Transceivers MAX3362: +3.3V, High-Speed, RS-485/RS-422 Transceiver in a SOT23 Package MAX3280Eu2013MAX3284E: u00b115kV ESD-Protected, 52Mbps, +3V to +5.5V, SOT23, RS-485/RS-422 True Fail-Safe Receivers MAX3030Eu2013MAX3033E: u00b115kV ESD-Protected, +3.3V, Quad RS-422 Transmitters

Description

TRANCEIVER RS485/422 L-POWER 1487
The MAX481E, MAX483E, MAX485E, MAX487E– MAX491E, and MAX1487E are low-power transceivers for RS-485 and RS-422 communications in harsh environ- ments. Each driver output and receiver input is protected against ±15kV electro-static discharge (ESD) shocks, without latchup. These parts contain one driver and one receiver. The MAX483E, MAX487E, MAX488E, and MAX489E feature reduced slew-rate drivers that minimize EMI and reduce reflections caused by improperly termi- nated cables, thus allowing error-free data transmission up to 250kbps. The driver slew rates of the MAX481E, MAX485E, MAX490E, MAX491E, and MAX1487E are not limited, allowing them to transmit up to 2.5Mbps. These transceivers draw as little as 120µA supply cur- rent when unloaded or when fully loaded with disabled drivers (see Selector Guide). Additionally, the MAX481E, MAX483E, and MAX487E have a low-current shutdown mode in which they consume only 0.5µA. All parts oper- ate from a single +5V supply. Drivers are short-circuit current limited, and are protected against excessive power dissipation by thermal shutdown circuitry that places their outputs into a high-impedance state. The receiver input has a fail-safe feature that guar- antees a logic-high output if the input is open circuit. The MAX487E and MAX1487E feature quarter-unit-load receiver input impedance, allowing up to 128 trans- ceivers on the bus. The MAX488E–MAX491E are designed for full-duplex communications, while the MAX481E, MAX483E, MAX485E, MAX487E, and MAX1487E are designed for half-duplex applications. For applications that are not ESD sensitive see the pin- and function-compatible MAX481, MAX483, MAX485, MAX487–MAX491, and MAX1487.

Specifications

Device Type:
Line Driver / Receiver
IC Interface Type:
RS422 RS485
No. of Drivers:
1Drivers
No. of Receivers:
1Receivers
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
Driver Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
IC Generic Number:
MAX1487E
SVHC:
No SVHC (15-Jan-2018)
Base Number:
1487
Data Rate:
2.5Mbps
IC Temperature Range:
Commercial
Line Bus Drive Receive Transceiver Type:
Transceiver
Operating Temperature Range:
0°C to +70°C
Supply Current:
300µA
Supply Voltage Range:
4.75V to 5.25V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

8 PINS N.SO PKG

Avnet Asia

Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N

Avnet Asia product

Schukat Electronic

RS485/422 Transc. 15kV ESD SO8

Distrelec

2.81

Distrelec product

Future Electronics

MAX1487 Series 2.5 Mbps 5.25V Half-Duplex SMT RS 485/422 Transceiver - SOIC-8