MAX1487CPA+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX1487CPA+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX1487CPA+
Series Information for MAX1487CPA+ - Maxim Integrated

Features

  • feature
    For Fail-Safe Applications MAX3080u2013MAX3089: Fail-Safe, High-Speed (10Mbps), Slew-Rate-Limited RS-485/RS-422 Transceivers
  • feature
    For Low-Voltage Applications
  • feature
    For Multiple Transceiver Applications MAX3030Eu2013MAX3033E: u00b115kV ESD-Protected, +3.3V, Quad RS-422 Transmitters
  • feature
    For Space-Constrained Applications MAX3460u2013MAX3464: +5V, Fail-Safe, 20Mbps, Profibus RS-485/RS-422 Transceivers MAX3362: +3.3V, High-Speed, RS-485/RS-422 Transceiver in a SOT23 Package MAX3280Eu2013MAX3284E: u00b115kV ESD-Protected, 52Mbps, +3V to +5.5V, SOT23, RS-485/RS-422, True Fail-Safe Receivers MAX3293/MAX3294/MAX3295: 20Mbps, +3.3V, SOT23, RS-485/RS-422 Transmitters

Description

IC TRANCEIVER RS-485/RS-422 DIP8
The MAX481, MAX483, MAX485, MAX487–MAX491, and MAX1487 are low-power transceivers for RS-485 and RS- 422 communication. Each part contains one driver and one receiver. The MAX483, MAX487, MAX488, and MAX489 feature reduced slew-rate drivers that minimize EMI and reduce reflections caused by improperly terminated cables, thus allowing error-free data transmission up to 250kbps. The driver slew rates of the MAX481, MAX485, MAX490, MAX491, and MAX1487 are not limited, allowing them to transmit up to 2.5Mbps. These transceivers draw between 120µA and 500µA of supply current when unloaded or fully loaded with disabled drivers. Additionally, the MAX481, MAX483, and MAX487 have a low-current shutdown mode in which they consume only 0.1µA. All parts operate from a single 5V supply. Drivers are short-circuit current limited and are protected against excessive power dissipation by thermal shutdown circuitry that places the driver outputs into a high-imped- ance state. The receiver input has a fail-safe feature that guarantees a logic-high output if the input is open circuit. The MAX487 and MAX1487 feature quarter-unit-load receiver input impedance, allowing up to 128 MAX487/ MAX1487 transceivers on the bus. Full-duplex communi- cations are obtained using the MAX488–MAX491, while the MAX481, MAX483, MAX485, MAX487, and MAX1487 are designed for half-duplex applications.

Specifications

Device Type:
RS422 / RS485 Transceiver
IC Interface Type:
RS422 RS485
No. of Drivers:
1Drivers
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
Driver Case Style:
DIP
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
-
IC Generic Number:
-
SVHC:
No SVHC (15-Jan-2018)
Base Number:
1487
Data Rate:
2.5Mbps
Line Bus Drive Receive Transceiver Type:
Transceiver
Operating Temperature Range:
0°C to +70°C
Supply Current:
300µA
Supply Voltage Range:
4.75V to 5.25V

Alternate Descriptions

Avnet America

Single Transmitter/Receiver RS-422/RS-485 8-Pin PDIP N

Avnet America product

Avnet Europe

Single Transmitter/Receiver RS-422/RS-485 8-Pin PDIP N

Avnet Europe product

Schukat Electronic

RS485/422 Transc. 5V DIP8

Future Electronics

MAX1487 Series 2.5 kbps 12V Half-Duplex Through Hole RS 485 Transceiver - PDIP-8