Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$91.94
|
No stock
|
Buy Now |
Application Sub Type | DC Brushed Motor |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | MAX14872 |
Kit Contents | Eval Board MAX14872 Windows Compatible Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Full Bridge DC Motor Driver Standalone/Software Controlled On-board LDO GUI USB 24V Supply |
EVALUATION BOARD, DC MOTOR DRIVE | Farnell |
Where can I find additional details, specifications and documents for a MAX14872EVKIT#?
Additional datasheets, footprints and schematics for MAX14872EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14872EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14872EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14872EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX14872EVKIT# fall under?
The MAX14872EVKIT# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX14872EVKIT# when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14872EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14872EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14872EVKIT# have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX14872EVKIT#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14872EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14872EVKIT#?
You can fill out our help required form which you can use to request a quote for MAX14872EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.