Status: | Active |
---|---|
Series: | MAX14872 |
RoHS: | Unknown |
Small Package Handles High Power and Reduces Footprint Circuit Size Up to 2.5A Peak Motor Current Space-Saving TDFN-EP (3mm x 3mm) Package Flexible 4.5V–36V Supply Enables Longer Runtime on Batteries |
Up to 2.5A Peak Motor Current |
Space-Saving TDFN-EP (3mm x 3mm) Package |
Flexible 4.5V–36V Supply Enables Longer Runtime on Batteries |
Low Power Consumption Runs Cooler and Longer 280mΩ (typ) Total Bridge On-Resistance 1mA (typ) Supply Current at 30kHz/24V 10µA (max) Standby Current at 12V |
280mΩ (typ) Total Bridge On-Resistance |
1mA (typ) Supply Current at 30kHz/24V |
10µA (max) Standby Current at 12V |
Simplified Designs Reduces Time to Market Charge-Pump-Less Architecture Current Regulation Only Requires a Sense Resistor Current-Sense Input Simplifies PCB Layout |
Charge-Pump-Less Architecture |
Current Regulation Only Requires a Sense Resistor |
Current-Sense Input Simplifies PCB Layout |
Integrated Protection Provides Robust Driving Solution Short-Circuit-Protected Drivers Thermal-Shutdown Undervoltage Lockout Diagnostic Active-Low FAULT Output -40°C to +85°C Temperature Range |
Short-Circuit-Protected Drivers |
Thermal-Shutdown Undervoltage Lockout |
Diagnostic Active-Low FAULT Output |
-40°C to +85°C Temperature Range |
Peak Motor Current (A) | 2.5 |
---|---|
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 36 |
Total RON (mΩ) (typ) | 410 |
ISUPPLY (mA) (typ) | 1 |
ICC (Shutdown) (µA) (max) | 10 |
Direction Control | FWD/REV |
Current Regulation | FastInternal |
Internal CR Reference | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/12 |
BudgetaryPrice (See Notes) | 1.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC Brush |
---|---|
No. of Outputs | 2Outputs |
Output Current | 2.5A |
Output Voltage | - |
Driver Case Style | TDFN |
No. of Pins | 12Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4.5-36V DC Brushed Motor Drive | Analog Devices |
Motor Driver, Dc Brushed, Tdfn-12 | Newark Electronics |
MOTOR DRIVER, DC BRUSHED, TDFN-12 | element14 |
Where can I find additional details, specifications and documents for a MAX14872ETC+T ?
Additional datasheets, footprints and schematics for MAX14872ETC+T are listed on our Part Details page. You can also find images and similar parts to MAX14872ETC+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14872ETC+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14872ETC+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14872ETC+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14872ETC+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14872ETC+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14872ETC+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14872ETC+T often in real-time on the comparison pages.
What if I can't find stock of MAX14872ETC+T ?
You can fill out our help required form which you can use to request a quote for MAX14872ETC+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.