Status: | Active |
---|---|
Series: | MAX14842 |
RoHS: | Unknown |
Supports Ground Differences Up to +72V |
Four Unidirectional Channels: Two In/Two Out |
Two Bidirectional Channels |
I²C Compatible |
Supports I²C Clock Stretching |
30Mbps Unidirectional Data Rates |
2Mbps Bidirectional Data Rates |
+3.3V to +5V Level Translation |
Undervoltage Lockout |
4mm x 4mm 16-Pin TQFN Package |
-40°C to +125°C Automotive Temperature Range |
# Channels | 6 |
---|---|
Insulation Rating | 72VDC |
# Uni-directional Inputs (Side A) | 4 |
# Bi-directional Channels | 2 |
Uni-directional Data Rate (Mbps) (max) | 50 |
Bi-directional Data Rate (Mbps) (max) | 2 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 3.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C |
---|---|
Interface Applications | Battery Management I2C/MicroWire/SMBus/SPI Signals Medical Systems POE & Telecom Systems |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Six-Channel, Digital, Ground-L | Analog Devices |
Digital Ground Lvl Xlator, 6 Ch, Tqfn16 | Newark Electronics |
DIGITAL GROUND LVL XLATOR, 6 CH, TQFN16 | element14 |
Where can I find additional details, specifications and documents for a MAX14842ATE+ ?
Additional datasheets, footprints and schematics for MAX14842ATE+ are listed on our Part Details page. You can also find images and similar parts to MAX14842ATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14842ATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14842ATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14842ATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14842ATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14842ATE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14842ATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14842ATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14842ATE+ ?
You can fill out our help required form which you can use to request a quote for MAX14842ATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.