Status: | Active |
---|---|
Series: | MAX14839 |
RoHS: | Unknown |
High Configurability Simplifies Design Pin-Selectable High-Side (PNP), Low-Side (NPN), or Push-Pull Driver Pin-Configurable NO/NC Logic |
Pin-Selectable High-Side (PNP), Low-Side (NPN), or Push-Pull Driver |
Pin-Configurable NO/NC Logic |
Integrated Protection Provides Robust Sensor Solutions Reverse-Polarity Protection on DO, VCC, and GND 4.75V to 34V Supply Range (MAX14839) Driver is Short-Circuit Protected Active-Low FAULT Output for Fault Indication VCC Hot Plug Protection Thermal Shutdown Protection ±1kV/500Ω Surge Protection ±8kV IEC 61000-4-2 Air Gap ESD Protection ±6kV IEC 61000-4-2 Contact ESD Protection -40°C to +105°C Temperature Range |
Reverse-Polarity Protection on DO, VCC, and GND |
4.75V to 34V Supply Range (MAX14839) |
Driver is Short-Circuit Protected |
Active-Low FAULT Output for Fault Indication |
VCC Hot Plug Protection |
Thermal Shutdown Protection |
±1kV/500Ω Surge Protection |
±8kV IEC 61000-4-2 Air Gap ESD Protection |
±6kV IEC 61000-4-2 Contact ESD Protection |
-40°C to +105°C Temperature Range |
Fast Turn-Off of Inductive Loads Up to 1.5H |
Saves Space on Board Available in 12-Pin TDFN-EP (3mm x 3mm) or 12-Bump WLP (2.1mm x 1.6mm) Dual Integrated 2mA LED Drivers |
Available in 12-Pin TDFN-EP (3mm x 3mm) or 12-Bump WLP (2.1mm x 1.6mm) |
Dual Integrated 2mA LED Drivers |
Functions | Binary Driver |
---|---|
VCC (V) (min) | 4.75 |
VCC (V) (max) | 34 |
DO (mA) (typ) | 100 |
Integrated Power | 3.3V LDO |
Protection Features | High ESDHigh Temp Warning and ShutdownReverse PolarityShort Circuit |
Package/Pins | TDFN/12WLP/12 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 2.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Driver |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 34V |
IC Package Type | TDFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
24V 100mA Pin-Configurable Ind | Analog Devices |
DRIVER, 5V LDO, TDFN-12 | Farnell |
Where can I find additional details, specifications and documents for a MAX14839GTC+ ?
Additional datasheets, footprints and schematics for MAX14839GTC+ are listed on our Part Details page. You can also find images and similar parts to MAX14839GTC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14839GTC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14839GTC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14839GTC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14839GTC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14839GTC+ have stock available?
Authorised distributors including Analog Devices, CoreStaff and Farnell have stock available or on a lead time for MAX14839GTC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14839GTC+ often in real-time on the comparison pages.
What if I can't find stock of MAX14839GTC+ ?
You can fill out our help required form which you can use to request a quote for MAX14839GTC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.