Status: | Active |
---|---|
Series: | MAX14832 |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
No stock
|
Buy Now |
High Configurability OTP Configurable Through Sensor Interface Pins Programmable High-Side (pnp), Low-Side (npn), or Push-Pull Driver LDO with Selectable 3.3V or 5V Output Voltage Optional Pulse Stretching Programmable POR Delay Programmable NO/NC Logic |
OTP Configurable Through Sensor Interface Pins |
Programmable High-Side (pnp), Low-Side (npn), or Push-Pull Driver |
LDO with Selectable 3.3V or 5V Output Voltage |
Optional Pulse Stretching |
Programmable POR Delay |
Programmable NO/NC Logic |
Robust Design Reverse-Polarity Protection Hot-Plug Protection Short-Circuit Protection on DO Surge Protection ±1.3kV/500Ω IEC 60255-5 ESD Protection ±12kV IEC61000-4-2 Air-Gap Discharge Method ±8kV IEC61000-4-2 Contact Discharge Method |
Reverse-Polarity Protection |
Hot-Plug Protection |
Short-Circuit Protection on DO |
Surge Protection ±1.3kV/500Ω IEC 60255-5 |
±1.3kV/500Ω IEC 60255-5 |
ESD Protection ±12kV IEC61000-4-2 Air-Gap Discharge Method ±8kV IEC61000-4-2 Contact Discharge Method |
±12kV IEC61000-4-2 Air-Gap Discharge Method |
±8kV IEC61000-4-2 Contact Discharge Method |
Glitch Filtering on Logic Input |
Accelerated Demagnetization of Inductive Load |
Overtemperature Protection |
Saves Space on Board 10-Pin TDFN-EP Package Ultra-Small (1.6mm x 2.0mm) 9-Bump WLP Dual, Integrated 4.5mA LED Drivers |
10-Pin TDFN-EP Package |
Ultra-Small (1.6mm x 2.0mm) 9-Bump WLP |
Dual, Integrated 4.5mA LED Drivers |
Functions | Binary Driver |
---|---|
VCC (V) (min) | 4.75 |
VCC (V) (max) | 34 |
DO (mA) (typ) | 100 |
Logic-Level Supply Voltage (V) | 5 |
Integrated Power | 3.3V LDO5V LDO |
Protection Features | High ESDHigh Temp Warning and ShutdownReverse PolarityShort Circuit |
Package/Pins | TDFN/10WLP/9 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Driver |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 34V |
IC Package Type | TDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
DRIVER, 3.3V/5V LDO, TDFN-12 | Farnell |
Where can I find additional details, specifications and documents for a MAX14832ETB+ ?
Additional datasheets, footprints and schematics for MAX14832ETB+ are listed on our Part Details page. You can also find images and similar parts to MAX14832ETB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14832ETB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14832ETB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14832ETB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14832ETB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14832ETB+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX14832ETB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14832ETB+ often in real-time on the comparison pages.
What if I can't find stock of MAX14832ETB+ ?
You can fill out our help required form which you can use to request a quote for MAX14832ETB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.