Status: | Active |
---|---|
Series: | MAX14830EVKIT |
RoHS: | Unknown |
+3.3V and +24V Power-Supply Operation |
On-Board IO-Link Master Transceivers (MAX14824) |
On-Board RS-485/RS-232 Multiprotocol Transceivers (MAX3160E) |
PCB Header for User-Supplied SPI- and I²C-Compatible Signals |
PCB Headers for UART Signals (J1) |
Evaluates the MAX14830 in a 48-Pin TQFN (7mm x 7mm) Package |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | UART |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX14830 |
Product Range | - |
Kit Contents | Evaluation Kit MAX14830 |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX14830 (Quad Serial | Analog Devices |
Eval Board, Uart | Newark Electronics |
EVAL BOARD, UART | Farnell |
Where can I find additional details, specifications and documents for a MAX14830EVKIT# ?
Additional datasheets, footprints and schematics for MAX14830EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14830EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14830EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14830EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14830EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14830EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14830EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, Chip One Stop and element14 have stock available or on a lead time for MAX14830EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14830EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14830EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14830EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.