Status: | Active |
---|---|
Series: | MAX14830 |
RoHS: | Unknown |
Bridges an SPI/MICROWIRE or I2C Microprocessor Bus to an Asynchronous Interface like RS-485, RS-232, or IrDASM SIR- and MIR-Compliant IrDA Encoder/Decoder Line Noise Indication Ensures Data Link Integrity |
SIR- and MIR-Compliant IrDA Encoder/Decoder |
Line Noise Indication Ensures Data Link Integrity |
Deep, 128-Word Buffer and Automated Control Features Help Offload Activity on the Microcontroller 128-Word Transmit and Receive FIFOs per UART Transmitter Synchronization Through SPI Commands Automatic Hardware Flow Control Using Active-Low RTS_ and Active-Low CTS_ Outputs and Inputs Automatic Software Flow Control (XON/XOFF) Auto Transceiver Direction Control Programmable Setup and Hold Times for Transceiver Control Auto Transmitter Disable Half-Duplex Echo Suppression 9-Bit Multidrop-Mode Data Filtering Special Character Detection GPIO-Based Character Detection Four Timers Routed to GPIOs 16 Flexible GPIOs with 20mA Drive Capability |
128-Word Transmit and Receive FIFOs per UART |
Transmitter Synchronization Through SPI Commands |
Automatic Hardware Flow Control Using Active-Low RTS_ and Active-Low CTS_ Outputs and Inputs |
Automatic Software Flow Control (XON/XOFF) |
Auto Transceiver Direction Control |
Programmable Setup and Hold Times for Transceiver Control |
Auto Transmitter Disable |
Half-Duplex Echo Suppression |
9-Bit Multidrop-Mode Data Filtering Special Character Detection GPIO-Based Character Detection Four Timers Routed to GPIOs 16 Flexible GPIOs with 20mA Drive Capability |
Special Character Detection |
GPIO-Based Character Detection |
Four Timers Routed to GPIOs |
16 Flexible GPIOs with 20mA Drive Capability |
Saves Board Space TQFN (7mm × 7mm) Package |
TQFN (7mm × 7mm) Package |
Fast Data Rates Allow Maximum System Flexibility Across Interface Standards 6Mbaud (max) Data Rate in 16x Sampling Mode 12/24Mbaud (max) Data Rate in 2x/4x Rate Modes High-Resolution Programmable Baud-Rate SPI Up to 26MHz Clock Rate Fast Mode Plus (Pm+) I2C Up to 1MHz |
6Mbaud (max) Data Rate in 16x Sampling Mode |
12/24Mbaud (max) Data Rate in 2x/4x Rate Modes |
High-Resolution Programmable Baud-Rate |
SPI Up to 26MHz Clock Rate |
Fast Mode Plus (Pm+) I2C Up to 1MHz |
Integrated Internal Oscillator Eliminates the Need for an External Oscillator and Reduces the BOM Cost Fractional Baud-Rate Generators, Predivider, and Phase-Locked Loop (PLL) Logic-Level Translation Down to 1.61V on the Controller and Transceiver Interfaces Ensures System Compatibility Register Compatible with MAX3107, MAX3108, MAX3109 |
Fractional Baud-Rate Generators, Predivider, and Phase-Locked Loop (PLL) |
Logic-Level Translation Down to 1.61V on the Controller and Transceiver Interfaces Ensures System Compatibility |
Register Compatible with MAX3107, MAX3108, MAX3109 |
µP I/F | SPI and I2C Compatible |
---|---|
# Channels | 4 |
ICC (mA) (typ) | 0.5 |
VSUPPLY (V) | 2.35 to 3.6 |
Package/Pins | TQFN/48 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 11.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Data Rate | 6Mbaud |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad Serial UART with 128-Word | Analog Devices |
Uart, 15Mbaud, -40 To 85Deg C, Tqfn-48 | Newark Electronics |
UART, QUAD, 128-WORD FIFO, TQFN-48 | element14 |
Where can I find additional details, specifications and documents for a MAX14830ETM+ ?
Additional datasheets, footprints and schematics for MAX14830ETM+ are listed on our Part Details page. You can also find images and similar parts to MAX14830ETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14830ETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14830ETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14830ETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14830ETM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14830ETM+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14830ETM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14830ETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX14830ETM+ ?
You can fill out our help required form which you can use to request a quote for MAX14830ETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.