Status: | Active |
---|---|
Series: | MAX1482 |
RoHS: | Unknown |
Low 20µA Operating Current |
Slew-Rate Limited for Reduced EMI and Reduced Reflections |
0.1µA Low-Current Shutdown Mode |
Designed for RS-485 and RS-422 Applications |
Operate from a Single +5V Supply |
-7V to +12V Common-Mode Input Voltage Range |
Allows up to 256 Transceivers on the BusGuaranteed (1/8-unit load) |
Current Limiting and Thermal Shutdown for Driver Overload Protection |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.02 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.1 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 1.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX1482 |
SVHC | No SVHC (15-Jan-2018) |
20µA, 1/8-Unit-Load, Slew-Rate | Analog Devices |
Rs422/Rs485 Txrx, 250Kbps, 5.25V, Nsoic | Newark Electronics |
RS422/RS485 TXRX, 250KBPS, 5.25V, NSOIC | element14 |
Where can I find additional details, specifications and documents for a MAX1482ESD+ ?
Additional datasheets, footprints and schematics for MAX1482ESD+ are listed on our Part Details page. You can also find images and similar parts to MAX1482ESD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1482ESD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1482ESD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1482ESD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1482ESD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1482ESD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1482ESD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1482ESD+ often in real-time on the comparison pages.
What if I can't find stock of MAX1482ESD+ ?
You can fill out our help required form which you can use to request a quote for MAX1482ESD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.