MAX1482EPD+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX1482EPD+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX1482EPD+
Series Information for MAX1482EPD+ - Maxim Integrated

Description

RS422/RS485 TXRX 250KBPS 5.25V DIP-14
The MAX1482 and MAX1483 are low-power trans- ceivers for RS-485 and RS-422 communication. Both feature slew-rate-limited drivers that minimize EMI and reduce reflections caused by improperly terminated cables. Data rates are guaranteed up to 250kbps. The MAX1482/MAX1483 draw only 20µA of supply cur- rent. Additionally, they have a low-current shutdown mode that consumes only 0.1µA. Both parts operate from a single +5V supply. Drivers are short-circuit current limited and are protect- ed against excessive power dissipation by thermal shutdown circuitry that places the driver outputs into a high-impedance state. The receiver input has a fail-safe feature that guarantees a logic-high output if the input is open circuit. The MAX1482 is full duplex and the MAX1483 is half duplex. Both parts have a 1⁄8-unit-load input impedance that guarantees up to 256 transceivers on the bus.

Specifications

Device Type:
Transceiver
IC Interface Type:
RS422 RS485
No. of Drivers:
1Drivers
No. of Receivers:
1Receivers
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
Driver Case Style:
DIP
No. of Pins:
14Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
IC Generic Number:
MAX1482
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Single Transmitter/Receiver RS-422/RS-485 14-Pin PDIP N

Avnet America product

Avnet Europe

Single Transmitter/Receiver RS-422/RS-485 14-Pin PDIP N

Avnet Europe product

Future Electronics

MAX1482 Series 7 V 250 kbps Full Duplex Through Hole RS-485 Transceiver - DIP-14