MAX14827ATG+ Obsolete by Analog Devices

Status: Production
Series: MAX14827
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Please see the MAX14827A for our recommended replacement.The MAX14827 integrates the high-voltage functionscommonly found in industrial sensors, including driversand regulators. The MAX14827 features two ultra lowpowerdrivers with active reverse-polarity protection.Operation is specified for normal 24V supply voltagesup to 60V. Transient protection is simplified due to highvoltage tolerance allowing the use of micro TVS.The device features a flexible control interface. Pin-controllogic inputs allow for operation with switchingsensors that do not use a microcontroller. For sensors thatuse a microcontroller, an SPI interface is available withextensive diagnostics. For IO-Link operation, a three-wireUART interface is provided, allowing interfacing to themicrocontroller UART. Finally, a multiplexed UART/SPIoption allows using one serial microcontroller interface forshared SPI and UART interfaces.The device includes on-board 3.3V and 5V linearregulators for low-noise analog/logic supply rails.The MAX14827 is available in a (4mm × 4mm) 24-pinTQFN package and a (2.5mm × 2.5mm) 25-pin wafer-levelpackage (WLP) and is specified over the extended-40°C to +125°C temperature range.

Where to Buy

Prices starting from US$6.14

Distributor Stock
Logo for Farnell
Farnell
from US$6.14
No stock
Buy Now

MAX14827ATG+ Special Function by Analog Devices

IO-LINK TRANSCEIVER SPI/UART TQFN-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX14827 integrates the high-voltage functions commonly found in industrial sensors, including drivers and regulators. The MAX14827 features two ultra low- power drivers with active reverse-polarity protection. Operation is specified for normal 24V supply voltages up to 60V. Transient protection is simplified due to high voltage tolerance allowing the use of micro TVS. The device features a flexible control interface. Pin- control logic inputs allow for operation with switching sensors that do not use a microcontroller. For sensors that use a microcontroller, an SPI interface is available with extensive diagnostics. For IO-Link operation, a three-wire UART interface is provided, allowing interfacing to the microcontroller UART. Finally, a multiplexed UART/SPI option allows using one serial microcontroller interface for shared SPI and UART interfaces. The device includes on-board 3.3V and 5V linear regulators for low-noise analog/logic supply rails. The MAX14827 is available in a (4mm x 4mm) 24-pin TQFN package and a (2.5mm x 2.5mm) 25-pin wafer- level package (WLP) and is specified over the extended -40°C to +125°C temperature range.

Specifications

IC Function IO-Link Transceiver
Supply Voltage Min 9V
Supply Voltage Max 60V
IC Package Type TQFN
No. of Pins 24Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

IO-LINK TRANSCEIVER, SPI/UART, TQFN-24 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX14827ATG+?

Additional datasheets, footprints and schematics for MAX14827ATG+ are listed on our Part Details page. You can also find images and similar parts to MAX14827ATG+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX14827ATG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14827ATG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX14827ATG+ fall under?

The MAX14827ATG+ is listed under Obsolete.

Can I view similar or alternative parts?

You can view similar parts to MAX14827ATG+ when available in the Obsolete range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14827ATG+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX14827ATG+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX14827ATG+ have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MAX14827ATG+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX14827ATG+ often in real-time on the comparison pages.

What if I can't find stock of MAX14827ATG+?

You can fill out our help required form which you can use to request a quote for MAX14827ATG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay