Status: | Active |
---|---|
Series: | MAX14826 |
RoHS: | Unknown |
IO-Link Specification v.1.0 and v.1.1 Physical Layer Compliant |
High Configurability and Integration Reduce SKU's Push-Pull, High-Side, or Low-Side Outputs Supports COM1, COM2, and COM3 Data Rates SPI or Pin-Driven Control and Monitoring 2.5V to 5V Logic Interface Levels C/Q and DO Drivers Can Be Connected in Parallel Auxiliary 24V, 200mA Digital Output (DO) Auxiliary 24V Digital Input (DI) Integrated 5V and 3.3V Linear Regulators Driver Currents Specified for 200mA, 100mA and 50mA 1µF C/Q and DO Load Drive Capability |
Push-Pull, High-Side, or Low-Side Outputs |
Supports COM1, COM2, and COM3 Data Rates |
SPI or Pin-Driven Control and Monitoring |
2.5V to 5V Logic Interface Levels |
C/Q and DO Drivers Can Be Connected in Parallel |
Auxiliary 24V, 200mA Digital Output (DO) |
Auxiliary 24V Digital Input (DI) |
Integrated 5V and 3.3V Linear Regulators |
Driver Currents Specified for 200mA, 100mA and 50mA |
1µF C/Q and DO Load Drive Capability |
Integrated Protection Enables Robust Solutions Extensive Fault-Monitoring and Reporting Reverse-Polarity and Short-Circuit Protection on All 24V Inputs/Outputs Reverse-Polarity Protected 24V Supply Output -40°C to +105°C Operating Temperature Range |
Extensive Fault-Monitoring and Reporting |
Reverse-Polarity and Short-Circuit Protection on All 24V Inputs/Outputs |
Reverse-Polarity Protected 24V Supply Output |
-40°C to +105°C Operating Temperature Range |
Backwards Pin-and Software-Compatible to MAX14821 |
Space-Saving 4mm x 4mm TQFN Package |
Functions | IO-Link Device Transceiver |
---|---|
VCC (V) (min) | 9 |
VCC (V) (max) | 36 |
C/Q (mA) (typ) | 200 |
DO (mA) (typ) | 200 |
Selectable Slew Rate | Yes |
Logic-Level Supply Voltage (V) | 2.3 to 5.5 |
Integrated Power | 3.3V LDO5V LDO |
Protection Features | High Temp Warning and ShutdownReverse PolarityShort CircuitUVLO |
Package/Pins | TQFN/24 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 3.76 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transceiver |
---|---|
Supply Voltage Min | 9V |
Supply Voltage Max | 36V |
IC Package Type | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual 200mA IO-Link Device Tran | Analog Devices |
Transceiver, 24V I/O, Tqfn-24 | Newark Electronics |
TRANSCEIVER, 24V I/O, TQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a MAX14826GTG+ ?
Additional datasheets, footprints and schematics for MAX14826GTG+ are listed on our Part Details page. You can also find images and similar parts to MAX14826GTG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14826GTG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14826GTG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14826GTG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14826GTG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14826GTG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14826GTG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14826GTG+ often in real-time on the comparison pages.
What if I can't find stock of MAX14826GTG+ ?
You can fill out our help required form which you can use to request a quote for MAX14826GTG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.