Status: | Active |
---|---|
Series: | MAX14826EVKIT |
RoHS: | Unknown |
IO-Link-Compliant Device Transceiver |
IO and SPI Interface Terminals |
Windows XP-, Windows Vista-, and Windows 7-Compatible Software |
USB-PC Connection (Cable Included) |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Transceiver |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX14826 |
Product Range | - |
Kit Contents | Eval Board MAX14826 USB A to B Cable |
SVHC | No SVHC (15-Jan-2018) |
Features | IO-Link Transceiver SPI and Pin-Programmable Supports COM1/COM2/COM3 Data Rates 24V Power |
EVKIT for IO Link Device Trans | Analog Devices |
Evaluation Board, Transceiver | Newark Electronics |
EVALUATION BOARD, IO-LINK TRANSCEIVER | Farnell |
Where can I find additional details, specifications and documents for a MAX14826EVKIT# ?
Additional datasheets, footprints and schematics for MAX14826EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14826EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14826EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14826EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14826EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14826EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14826EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX14826EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14826EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14826EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14826EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.