MAX14821ETG+T

Semiconductors - ICs

> Special Function

>

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX14821ETG+T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX14821ETG+T
Series Information for MAX14821ETG+T - Maxim Integrated

Features

  • feature
    100mA Specified C/Q output Drive
  • feature
    2.5V to 5V Logic Interface Levels
  • feature
    2.5mm x 2.5mm WLP and 4mm x 4mm TQFN
  • feature
    Auxiliary 24V Digital Input (DI)
  • feature
    Auxiliary 24V, 100mA Digital Output (DO)
  • feature
    Extensive Fault-Monitoring and Reporting
  • feature
    High Configurability and Integration Reduces SKUs
  • feature
    IEC IEC61131.9 SDCI
  • feature
    IO-Link Versions 1.0 and 1.1.2
  • feature
    Integrated 5V and 3.3V Regulators
  • feature
    Integrated Protection Enables Robust Solutions
  • feature
    Push-Pull, PNP, or NPN Driver Configuration
  • feature
    Reverse-Polarity Protected 24V Supply Output -40u00b0C to +105u00b0C Operating Temperature Range
  • feature
    Reverse-Polarity and Short-Circuit Protection on All 24V Outputs/Inputs
  • feature
    SPI Interface for Control and Monitoring
  • feature
    Small Package Supports Sensor Miniaturization
  • feature
    Standards Compliance Ensures Future-Proof Solutions
  • feature
    Supports COM1, COM2, and COM3 Data Rates

Description

TRANSCEIVER TQFN-24
The MAX14821 transceiver is suitable for IO-Link® devices and 24V binary sensors/actuators. All specified IO-Link data rates are supported. In IO-Link applications, the transceiver acts as the physical layer interface to a microcontroller running the data-link layer protocol. Additional 24V digital inputs and outputs are provided. Two internal linear regulators generate common sensor and actuator power requirements: 5V and 3.3V. On-board C/Q and DO drivers are independently configurable for push-pull, high-side (PNP), or low-side (NPN) operation. The device detects the IO-Link C/Q wake-up condition and generates a wake-up signal on the active-low WU output. The C/Q and DI inputs have selectable current loads for use in actuators. An SPI™ interface allows configuration and monitoring of the device. Extensive alarm conditions are detected and communicated through the IRQ output and the SPI interface. The device features reverse-polarity, short-circuit, and thermal protection. All power lines are monitored for undervoltage conditions. The C/Q and DO drivers are specified for sourcing/sinking up to 100mA. The device is available in a 2.5mm x 2.5mm, 25-pin wafer- level package (WLP) and a 4mm x 4mm, 24-pin TQFN package. Both are specified over the extended -40NC to +85NC temperature range.

Specifications

IC Function:
Transceiver
Supply Voltage Min:
9V
Supply Voltage Max:
36V
IC Package Type:
TQFN
No. of Pins:
24Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

IO-Link Device Transceiver 1TX 1RX 230.4Kbps 24-Pin TQFN EP T/R

Avnet America product

Avnet Europe

IO-Link Device Transceiver 1TX 1RX 230.4Kbps 24-Pin TQFN EP T/R

Avnet Europe product

Avnet Asia

IO-Link Device Transceiver 1TX 1RX 230.4Kbps 24-Pin TQFN EP T/R

Avnet Asia product

Future Electronics

100mA IO-Link Device Transceiver