Status: | Active |
---|---|
Series: | MAX14820 |
RoHS: | Unknown |
IO-Link Specification V1.0 and V1.1 Physical Layer Compliant |
Supports COM1, COM2, and COM3 Data Rates |
IO-Link Device Wake-Up Detection |
Push-Pull, High-Side, or Low-Side Outputs |
300mA Specified C/Q Output Drive |
1µF C/Q and DO Load-Drive Capability |
Auxiliary 24V, 135mA Digital Output |
Auxiliary 24V Digital Input |
Optional 6mA/7mA Current Loads at Both 24V Inputs |
5V and 3.3V Linear Regulators |
Reverse-Polarity Protected 24V Supply Output |
EMI Emission Control Through Slew-Controlled Driver |
SPI Interface for Configuration and Monitoring |
2.5V to 5V Logic Interface Levels |
Reverse-Polarity and Short-Circuit Protection on All 24V Inputs/Outputs |
High-Temperature Warning and Thermal Shutdown |
Extensive Fault Monitoring and Reporting |
-40°C to +85°C Operating Temperature Range |
4mm x 4mm, 24-Pin TQFN Package |
Functions | IO-Link Device Transceiver |
---|---|
VCC (V) (min) | 9 |
VCC (V) (max) | 36 |
C/Q (mA) (typ) | 375 |
DO (mA) (typ) | 200 |
Selectable Slew Rate | Yes |
Logic-Level Supply Voltage (V) | 2.3 to 5.5 |
Integrated Power | 3.3V LDO5V LDO |
Protection Features | High Temp Warning and ShutdownReverse PolarityShort CircuitUVLO |
Package/Pins | TQFN/24 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transceiver |
---|---|
Supply Voltage Min | 9V |
Supply Voltage Max | 36V |
IC Package Type | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IO-Link Device Transceiver | Analog Devices |
Io-Link Device Transceiver, Tqfn-24 | Newark Electronics |
IO-LINK DEVICE TRANSCEIVER, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX14820ETG+ ?
Additional datasheets, footprints and schematics for MAX14820ETG+ are listed on our Part Details page. You can also find images and similar parts to MAX14820ETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14820ETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14820ETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14820ETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14820ETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14820ETG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14820ETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14820ETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX14820ETG+ ?
You can fill out our help required form which you can use to request a quote for MAX14820ETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.