Status: | Active |
---|---|
Series: | MAX14819, MAX14819A |
RoHS: | Unknown |
Low-Power Architecture 1Ω (typ) Driver On-Resistance 1.9mA (typ) Total Supply Current for 2 Channels Current Limiters with 15mV Sense Voltage |
1Ω (typ) Driver On-Resistance |
1.9mA (typ) Total Supply Current for 2 Channels |
Current Limiters with 15mV Sense Voltage |
Integrated IO-Link Framer Eliminates Need for External UARTs Integrated Cycle Timer Relieves Microcontroller from Timing-Critical Tasks |
Integrated Cycle Timer Relieves Microcontroller from Timing-Critical Tasks |
High Configurability and Integration Reduce SKUs Two Auxiliary Type 1/Type 3 Digital Inputs Supports NPN Sensors Dual 24V Sensor Supply Controllers Include: Large Capacitive Load Charge Capability 2A and Higher Load Currents |
Two Auxiliary Type 1/Type 3 Digital Inputs |
Supports NPN Sensors |
Dual 24V Sensor Supply Controllers Include: |
Large Capacitive Load Charge Capability |
2A and Higher Load Currents |
Integrated Protection Enables Robust Systems Reverse Polarity Protection on All Interface Pins Overvoltage Tolerance on All Interface Pins C/Q and DI Fully Compliant with IEC 61131-2 C/Q Compliant with IO-Link 1.1.3 Reverse Current Blocking on L+ and C/Q 65V Absolute Max Ratings for TVS Flexibility Glitch Filters for Improved Burst Resilience -40°C to +125°C Operating Temperature Range |
Reverse Polarity Protection on All Interface Pins |
Overvoltage Tolerance on All Interface Pins |
C/Q and DI Fully Compliant with IEC 61131-2 |
C/Q Compliant with IO-Link 1.1.3 |
Reverse Current Blocking on L+ and C/Q |
65V Absolute Max Ratings for TVS Flexibility |
Glitch Filters for Improved Burst Resilience |
-40°C to +125°C Operating Temperature Range |
Functions | IO-Link Master Transceiver |
---|---|
VCC (V) (min) | 9 |
VCC (V) (max) | 65 |
C/Q (mA) (typ) | 500 |
Logic-Level Supply Voltage (V) | 1 |
Integrated Power | 5V LDO |
Protection Features | Current LimiterHigh Temp Warning and ShutdownReverse Current BlockingReverse PolaritySelectable OvercurrentShort CircuitUVLO |
Package/Pins | TQFN-CU/48 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 7.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | SPI |
---|---|
Interface Applications | IO-Link Master Systems IO-Link Gateways |
Supply Voltage Min | 9V |
Supply Voltage Max | 36V |
Interface Case Style | TQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual IO Link Master | Analog Devices |
I/O Link Master Transceiver, Dual, Tqfn | Newark Electronics |
I/O LINK MASTER TRANSCEIVER, DUAL, TQFN | element14 |
Where can I find additional details, specifications and documents for a MAX14819ATM+ ?
Additional datasheets, footprints and schematics for MAX14819ATM+ are listed on our Part Details page. You can also find images and similar parts to MAX14819ATM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14819ATM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14819ATM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14819ATM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14819ATM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14819ATM+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14819ATM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14819ATM+ often in real-time on the comparison pages.
What if I can't find stock of MAX14819ATM+ ?
You can fill out our help required form which you can use to request a quote for MAX14819ATM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.