Status: | Production |
---|---|
Series: | MAX1480E |
RoHS: | Not Compliant |
Isolated Data Interface, Guaranteed to 1260VRMS(1min) +15kV ESD Protection on I/O Pins Slew-Rate Limited for Errorless Data Transmission (MAX1480EC/MAX1490EB) High-Speed, Isolated, 2.5Mbps RS-485/RS-422 Interface (MAX1480EA/MAX1490EA) Full-Duplex Data Communication |
(MAX1490EA/MAX1490EB) Single +5V Supply Current Limiting and Thermal Shutdown for Driver Overload Protection Standard 0.6in DIP Packages 28-Pin DIP (MAX1480EA/MAX1480EC) |
24-Pin DIP (MAX1490EA/MAX1490EB) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX1480EC |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, Isolated | Analog Devices |
RS422/RS485 TXRX, 160KBPS, 5.5V, DIP-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX1480ECCPI+?
Additional datasheets, footprints and schematics for MAX1480ECCPI+ are listed on our Part Details page. You can also find images and similar parts to MAX1480ECCPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1480ECCPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1480ECCPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1480ECCPI+ fall under?
The MAX1480ECCPI+ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to MAX1480ECCPI+ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1480ECCPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1480ECCPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1480ECCPI+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1480ECCPI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1480ECCPI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1480ECCPI+?
You can fill out our help required form which you can use to request a quote for MAX1480ECCPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.