Status: | Active |
---|---|
Series: | MAX1480B |
RoHS: | Unknown |
Prices starting from US$20.07
For Integrated ESD Protection MAX1480E/MAX1490E: ±15kV ESD-Protected, Isolated RS-485/RS-422 Data Interfaces |
MAX1480E/MAX1490E: ±15kV ESD-Protected, Isolated RS-485/RS-422 Data Interfaces |
For Space-Constrained Applications MAX3157: High CMRR, RS-485 Transceiver with ±50V Isolation |
MAX3157: High CMRR, RS-485 Transceiver with ±50V Isolation |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
Galvanic Isolation (±V) | 1000 |
ICC (mA) (typ) | 35 |
Tx EN | Yes |
Rx EN | No |
ICC (Shutdn.) (µA) (typ) | 0.2 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP HYBRID/28 |
BudgetaryPrice (See Notes) | 16.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX1480B |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1480 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Complete Isolated |
Logic Function Number | 1480 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 95mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Complete, Isolated RS-485/RS-4 | Analog Devices |
Transceiver, 0 To 70Deg C | Newark Electronics |
TRANSCEIVER RS485/422 ISOL, 1480 | element14 |
RS485/422 Data Interf. isol. DIP28 600mi | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX1480BCPI+ ?
Additional datasheets, footprints and schematics for MAX1480BCPI+ are listed on our Part Details page. You can also find images and similar parts to MAX1480BCPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1480BCPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1480BCPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1480BCPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1480BCPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1480BCPI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX1480BCPI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1480BCPI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1480BCPI+ ?
You can fill out our help required form which you can use to request a quote for MAX1480BCPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.