Status: | Active |
---|---|
Series: | MAX1480A |
RoHS: | Unknown |
For Integrated ESD Protection MAX1480E/MAX1490E: ±15kV ESD-Protected, Isolated RS-485/RS-422 Data Interfaces |
MAX1480E/MAX1490E: ±15kV ESD-Protected, Isolated RS-485/RS-422 Data Interfaces |
For Space-Constrained Applications MAX3157: High CMRR, RS-485 Transceiver with ±50V Isolation |
MAX3157: High CMRR, RS-485 Transceiver with ±50V Isolation |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 2500 |
Galvanic Isolation (±V) | 1000 |
ICC (mA) (typ) | 60 |
Tx EN | Yes |
Rx EN | No |
ICC (Shutdn.) (µA) (typ) | 0.2 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP HYBRID/28 |
BudgetaryPrice (See Notes) | 21.36 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
IC Generic Number | MAX1480A |
SVHC | No SVHC (15-Jan-2018) |
Data Rate | 2.5Mbps |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 120mA |
Supply Voltage Range | 4.5V to 5.5V |
Complete, Isolated RS-485/RS-4 | Analog Devices |
Tx Rx, Half Duplex, 85Deg C, Dip-28 | Newark Electronics |
Single Transmitter/Receiver RS-422/RS-485 28-Pin PDIP | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX1480AEPI+ ?
Additional datasheets, footprints and schematics for MAX1480AEPI+ are listed on our Part Details page. You can also find images and similar parts to MAX1480AEPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1480AEPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1480AEPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1480AEPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1480AEPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1480AEPI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX1480AEPI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1480AEPI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1480AEPI+ ?
You can fill out our help required form which you can use to request a quote for MAX1480AEPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.