Status: | Active |
---|---|
Series: | MAX1479 |
RoHS: | Unknown |
ETSI-Compliant EN300 220 |
+2.1V to +3.6V Single-Supply Operation |
Supports ASK, OOK, and FSK Modulations |
Adjustable FSK Shift |
+10dBm Output Power into 50Ω Load |
Low Supply Current (6.7mA in ASK Mode, and 10.5mA in FSK Mode) |
Uses Small Low-Cost Crystal |
Small 16-Pin TQFN Package |
Fast-On Oscillator—200µs Startup Time |
Programmable Clock Output |
Band/ Freq. (MHz) | 300 to 450 |
---|---|
Tx Output Power (dBm) (max) | 10 |
Modulation Mode | ASKFSKOOK |
VSUPPLY (V) | 2.1 to 3.6 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 300MHz |
---|---|
Frequency Max | 450MHz |
RF / IF Modulation | ASK FSK OOK |
Data Rate | 100Kbps |
Transmitting Current | 10.5mA |
RF IC Case Style | TQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 10dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Remote Keyless Entry Systems (RKE) Tire Pressure Monitoring Systems (TPMS) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
300MHz to 450MHz Low-Power, Cr | Analog Devices |
Ask/Fsk Transmitter, 300-450Mhz, Tqfn-16 | Newark Electronics |
ASK/FSK TRANSMITTER, 300-450MHZ, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX1479ATE+ ?
Additional datasheets, footprints and schematics for MAX1479ATE+ are listed on our Part Details page. You can also find images and similar parts to MAX1479ATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1479ATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1479ATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1479ATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1479ATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1479ATE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1479ATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1479ATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1479ATE+ ?
You can fill out our help required form which you can use to request a quote for MAX1479ATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.