Status: | Active |
---|---|
Series: | MAX14783E |
RoHS: | Unknown |
Integrated Protection Increases Robustness High ESD Protection ±35kV HBM ESD per JEDEC JS-001-2012 ±20kV Air Gap IEC 61000-4-2 ±12kV Contact ESD per IEC 61000-4-2 ±4kV EFT per IEC 61000-4-4 Short-Circuit Protected Outputs True Fail-Safe Receiver Prevents False Transition on Receiver Input Short or Open Events Hot-Swap Capability Eliminates False Transitions During Power-Up or Hot Insertion |
High ESD Protection ±35kV HBM ESD per JEDEC JS-001-2012 ±20kV Air Gap IEC 61000-4-2 ±12kV Contact ESD per IEC 61000-4-2 |
±35kV HBM ESD per JEDEC JS-001-2012 |
±20kV Air Gap IEC 61000-4-2 |
±12kV Contact ESD per IEC 61000-4-2 |
±4kV EFT per IEC 61000-4-4 |
Short-Circuit Protected Outputs |
True Fail-Safe Receiver Prevents False Transition on Receiver Input Short or Open Events |
Hot-Swap Capability Eliminates False Transitions During Power-Up or Hot Insertion |
3V to 5.5V Supply Voltage Range |
High-Speed Data Rates up to 42Mbps |
-40°C to +125°C Operating Temperature |
Allows Up to 32 Transceivers on the Bus |
Low 10µA (max) Shutdown Current for Lower Power Consumption |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 3.0 to 5.5 |
Data Rate (kbps) (min) | 42000 |
ICC (mA) (typ) | 1.9 |
ESD Protect. (±kV) | 35 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 10 |
Oper. Temp. (°C) | -40 to +85-40 to +125 |
Package/Pins | SOIC (N)/8TDFN/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.34 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX14783E |
SVHC | No SVHC (15-Jan-2018) |
Half duplex, dual voltage (3V | Analog Devices |
Rs422/Rs485 Txrx, 42Mbps, 5.5V, Nsoic-8 | Newark Electronics |
RS422/RS485 TXRX, 42MBPS, 5.5V, NSOIC-8 | element14 |
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX14783EESA+ ?
Additional datasheets, footprints and schematics for MAX14783EESA+ are listed on our Part Details page. You can also find images and similar parts to MAX14783EESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14783EESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14783EESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14783EESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14783EESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14783EESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX14783EESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14783EESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX14783EESA+ ?
You can fill out our help required form which you can use to request a quote for MAX14783EESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.