Status: | Active |
---|---|
Series: | MAX14780E |
RoHS: | Unknown |
Integrated Protection Increases Robustness ±30kV HBM ESD per JEDEC JS-001-2012 ±12kV Contact ESD per IEC 61000-4-2 ±15kV Air Gap ESD per IEC 61000-4-2 True Fail-Safe Receiver Prevents False Transitions on Receiver Input Short or Open Hot Swap Eliminates False Transitions During Power-Up or Hot Insertion Short-Circuit Protected Outputs Low Current Reduces Power Consumption |
±30kV HBM ESD per JEDEC JS-001-2012 |
±12kV Contact ESD per IEC 61000-4-2 |
±15kV Air Gap ESD per IEC 61000-4-2 |
True Fail-Safe Receiver Prevents False Transitions on Receiver Input Short or Open |
Hot Swap Eliminates False Transitions During Power-Up or Hot Insertion |
Short-Circuit Protected Outputs Low Current Reduces Power Consumption |
Low Current Reduces Power Consumption 10µA Shutdown Current 1.2mA of Supply Current When Unloaded |
10µA Shutdown Current |
1.2mA of Supply Current When Unloaded |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 500 |
ICC (mA) (typ) | 1.2 |
ESD Protect. (±kV) | 30 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 2.8 |
Oper. Temp. (°C) | -40 to +85-40 to +1250 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.84 |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX14780E |
Rs422/Rs485 Txrx, 500Kbps, 5.5V, Nsoic-8 | Newark Electronics |
RS422/RS485 TXRX, 500KBPS, 5.5V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX14780EESA+ ?
Additional datasheets, footprints and schematics for MAX14780EESA+ are listed on our Part Details page. You can also find images and similar parts to MAX14780EESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14780EESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14780EESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14780EESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14780EESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14780EESA+ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX14780EESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14780EESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX14780EESA+ ?
You can fill out our help required form which you can use to request a quote for MAX14780EESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.