Status: | Active |
---|---|
Series: | MAX14778 |
RoHS: | Unknown |
Prices starting from US$2.07
Wide Signal Range Supported from Single-Supply Voltage Eliminates Negative Power Supply ±25V Signal Range Single 3.0V to 5.5V Supply |
±25V Signal Range |
Single 3.0V to 5.5V Supply |
Two Independent Multiplexers Break-Before-Make Operation 1.5Ω RON (max) 3mΩRON Flatness (typ) 300mA Maximum Current Through Multiplexer 78pF Input Capacitance 75MHz Large-Signal Bandwidth 20-Pin TQFN (5mm x 5mm) Package |
Break-Before-Make Operation |
1.5Ω RON (max) |
3mΩRON Flatness (typ) |
300mA Maximum Current Through Multiplexer |
78pF Input Capacitance |
75MHz Large-Signal Bandwidth |
20-Pin TQFN (5mm x 5mm) Package |
Extended ESD Protection on A_ and B_ Pins ±6kV Human Body Model (HBM) |
±6kV Human Body Model (HBM) |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSUPPLY (Dual) (±V) (max) | 25 |
VSIGNAL (V) (min) | -25 |
VSIGNAL (V) (max) | 25 |
Dynamic Range (max) (V) (max) | 50 |
RON (Ω) (max) | 1.5 |
RFLAT(ON) (Ω) (typ) | 0.003 |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 5.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 1.5ohm |
Supply Voltage Range | 3V to 5.5V |
Analogue Multiplexer Case | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | TQFN |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 4.27mA |
Dual ±25V Above- and Below-the | Analog Devices |
MULTIPLEXER, 4X1, 1.5OHM, 0.3A, 20TQFN | element14 |
Analogue Mux/Demux, 4:1, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX14778ETP+ ?
Additional datasheets, footprints and schematics for MAX14778ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX14778ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14778ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14778ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14778ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14778ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14778ETP+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for MAX14778ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14778ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX14778ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX14778ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.