Status: | Active |
---|---|
Series: | MAX14776E |
RoHS: | Unknown |
Integrated Protection Ensures for Robust Communication ±65V Fault Protection Range on Driver Outputs/Receiver Inputs ±25V Common Mode Range on the Receiver Inputs Large Receiver Hysteresis Increases Noise Tolerance Hot-Swap Protection Thermal Shutdown |
±65V Fault Protection Range on Driver Outputs/Receiver Inputs |
±25V Common Mode Range on the Receiver Inputs |
Large Receiver Hysteresis Increases Noise Tolerance |
Hot-Swap Protection |
Thermal Shutdown |
High-Performance Transceiver Enables Flexible Designs Compliant with RS-485 EIA/TIA-485 Standard 20Mbps (MAX14775E)/500kbps (MAX14776E) Maximum Data Rate 3V to 5.5V Supply Range Up to 100 Devices on the Bus |
Compliant with RS-485 EIA/TIA-485 Standard |
20Mbps (MAX14775E)/500kbps (MAX14776E) Maximum Data Rate |
3V to 5.5V Supply Range |
Up to 100 Devices on the Bus |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 3.0 to 5.5 |
Data Rate (kbps) (min) | 500 |
Fault Protect. (±V) | 65 |
ICC (mA) (typ) | 3 |
ESD Protect. (±kV) | 8 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 4 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8TDFN-CU/8 |
BudgetaryPrice (See Notes) | 3.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX14776E |
SVHC | No SVHC (15-Jan-2018) |
±65V Fault Protected 500kpbs/2 | Analog Devices |
Rs422/Rs485 Transceiver, 500Kbps, Soic-8 | Newark Electronics |
RS422/RS485 TRANSCEIVER, 500KBPS, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX14776EASA+ ?
Additional datasheets, footprints and schematics for MAX14776EASA+ are listed on our Part Details page. You can also find images and similar parts to MAX14776EASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14776EASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14776EASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14776EASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14776EASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14776EASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14776EASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14776EASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX14776EASA+ ?
You can fill out our help required form which you can use to request a quote for MAX14776EASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.