Status: | Active |
---|---|
Series: | MAX14775E |
RoHS: | Unknown |
Integrated Protection Ensures for Robust Communication ±65V Fault Protection Range on Driver Outputs/Receiver Inputs ±25V Common Mode Range on the Receiver Inputs Large Receiver Hysteresis Increases Noise Tolerance Hot-Swap Protection Thermal Shutdown |
±65V Fault Protection Range on Driver Outputs/Receiver Inputs |
±25V Common Mode Range on the Receiver Inputs |
Large Receiver Hysteresis Increases Noise Tolerance |
Hot-Swap Protection |
Thermal Shutdown |
High-Performance Transceiver Enables Flexible Designs Compliant with RS-485 EIA/TIA-485 Standard 20Mbps (MAX14775E)/500kbps (MAX14776E) Maximum Data Rate 3V to 5.5V Supply Range Up to 100 Devices on the Bus |
Compliant with RS-485 EIA/TIA-485 Standard |
20Mbps (MAX14775E)/500kbps (MAX14776E) Maximum Data Rate |
3V to 5.5V Supply Range |
Up to 100 Devices on the Bus |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 3.0 to 5.5 |
Data Rate (kbps) (min) | 20000 |
Fault Protect. (±V) | 65 |
ICC (mA) (typ) | 3 |
ESD Protect. (±kV) | 8 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 4 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8TDFN-CU/8 |
BudgetaryPrice (See Notes) | 3.69 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | RS485 / RS422 Transceivers |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX14775 |
Product Range | - |
Kit Contents | Eval Board MAX14775 |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Rs485/Rs422 Transceiver | Newark Electronics |
EVAL BOARD, TRANSCEIVER | element14 |
Where can I find additional details, specifications and documents for a MAX14775EEVKIT# ?
Additional datasheets, footprints and schematics for MAX14775EEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14775EEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14775EEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14775EEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14775EEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14775EEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14775EEVKIT# have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14775EEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14775EEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14775EEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14775EEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.