Status: | Active |
---|---|
Series: | MAX14759 |
RoHS: | Unknown |
Simplify Power-Supply Requirements +3.0V to +5.5V Supply Range -25V to +25V Signal Range |
+3.0V to +5.5V Supply Range |
-25V to +25V Signal Range |
High Performance Low 1Ω (max) or 2Ω (max) On-Resistance Low 2.4mΩ (typ) and 5.1mΩ (typ) RON Flatness 500mA (max) Switch Current for MAX14759 Thermal Shutdown Protection -40°C to +85°C Operating Temperature Range High Bandwidth: 100MHz (typ) Insertion Loss High-ESD Protection Up to 2kV |
Low 1Ω (max) or 2Ω (max) On-Resistance |
Low 2.4mΩ (typ) and 5.1mΩ (typ) RON Flatness |
500mA (max) Switch Current for MAX14759 |
Thermal Shutdown Protection |
-40°C to +85°C Operating Temperature Range |
High Bandwidth: 100MHz (typ) Insertion Loss |
High-ESD Protection Up to 2kV |
Save Board Space Small 8-Pin and 10-Pin TDFN Packages |
Small 8-Pin and 10-Pin TDFN Packages |
Configuration | SPST |
---|---|
# Channels | 1 |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | -25 |
VSIGNAL (V) (max) | 25 |
Dynamic Range (max) (V) (max) | 50 |
RON (Ω) (max) | 1 |
RFLAT(ON) (Ω) (typ) | 0.002 |
Package/Pins | TDFN-CU/8 |
BudgetaryPrice (See Notes) | 2.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 1ohm |
Supply Voltage Range | 3V to 5.5V |
Analogue Switch Case | TDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | TDFN |
Bandwidth | 100MHz |
Operating Temperature Range | -40°C to +85°C |
Turn Off Time | 1.12ms |
Turn On Time | 152µs |
Analogue Switch, Single, Spst, Tdfn-8 | Newark Electronics |
SWITCH, SPST, 5.5V, 1OHM, 8TDFN | element14 |
Where can I find additional details, specifications and documents for a MAX14759ETA+T ?
Additional datasheets, footprints and schematics for MAX14759ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX14759ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14759ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14759ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14759ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14759ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14759ETA+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14759ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14759ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX14759ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX14759ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.