Options for Price Comparison
Distributor Statistics for MAX14748EVKIT#
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for MAX14748EVKIT#
Details for MAX14748EVKIT# by Maxim Integrated
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits
EVAL BOARD USB TYPE-C CHARGER
MAX14748EVKIT# image

MAX14748EVKIT# by Maxim Integrated

EVAL BOARD USB TYPE-C CHARGER
Part Information
MAX14748EVKIT# image
RoHS Compliant
Specifications
Kit Application Type:
Power Management - Battery
Application Sub Type:
USB Charger
Silicon Core Number:
MAX14748
Silicon Manufacturer:
Maxim Integrated Products
Kit Contents:
Eval Board MAX14748
Product Range:
-
SVHC:
No SVHC (15-Jan-2018)
Alternate Descriptions
EVAL BOARD, USB TYPE-C CHARGER; Kit Application Type:Power Management - Battery; Application Sub Type:USB Charger; Silicon Core Number:MAX14748; Silicon Manufacturer:Maxim Integrated Products; Kit Contents:Eval Board MAX14748 RoHS Compliant: Yes Newark Electronics
Evaluation Kit for MAX14748 USB Type-C Charger Avnet America
Evaluation Kit for MAX14748 USB Type-C Charger Avnet Europe