Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Wearable Charge-Management Solution |
Silicon Core Number | MAX14745 |
Silicon Manufacturer | Maxim Integrated Products |
Kit Contents | Eval Kit MAX14745 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL KIT, WEARABLE CHARGE-MANAGEMENT | element14 |
Eval Kit, Wearable Charge-Management | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX14745EVKIT#?
Additional datasheets, footprints and schematics for MAX14745EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14745EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14745EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14745EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX14745EVKIT# fall under?
The MAX14745EVKIT# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX14745EVKIT# when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14745EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14745EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14745EVKIT# have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX14745EVKIT#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14745EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14745EVKIT#?
You can fill out our help required form which you can use to request a quote for MAX14745EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.