Status: | Active |
---|---|
Series: | MAX1472 |
RoHS: | Unknown |
2.1V to 3.6V Single-Supply Operation |
Low 5.3mA Operating Supply Current* |
Supports ASK with 90dB Modulation Depth |
Output Power Adjustable to More than +10dBm |
Uses Small Low-Cost Crystal |
Small 3mm x 3mm 8-Pin SOT23 Package |
Fast-On Oscillator 220µs Startup Time |
Band/ Freq. (MHz) | 300 to 450 |
---|---|
Tx Output Power (dBm) (max) | 10.3 |
Modulation Mode | ASKOOK |
VSUPPLY (V) | 2.1 to 3.6 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 1.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 300MHz |
---|---|
Frequency Max | 450MHz |
RF / IF Modulation | ASK OOK |
Data Rate | 100Kbps |
Transmitting Current | - |
RF IC Case Style | SOT-23 |
No. of Pins | 8Pins |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 10.3dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Low Cost Wireless Data Transfer RF Remote Controls Security Systems Wireless Metering |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Transmitter, 300-450Mhz, Sot-23-8 | Newark Electronics |
RF TRANSMITTER, 300-450MHZ, SOT-23-8 | element14 |
ASK TRANSMITTER LOW-POWER CRYSTAL SOT23 | RS |
300MHz-to-450MHz Low-Power, Cr | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1472AKA+T ?
Additional datasheets, footprints and schematics for MAX1472AKA+T are listed on our Part Details page. You can also find images and similar parts to MAX1472AKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1472AKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1472AKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1472AKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1472AKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1472AKA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Analog Devices have stock available or on a lead time for MAX1472AKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1472AKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX1472AKA+T ?
You can fill out our help required form which you can use to request a quote for MAX1472AKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.