Status: | Active |
---|---|
Series: | MAX14727 |
RoHS: | Unknown |
Protects Portable Devices with Dual-Input Power Wide Operating Input-Voltage Protection from 3V to 28V 5A Continuous-Current Capability Integrated 73mΩ (typ) nMOSFET Switch |
Wide Operating Input-Voltage Protection from 3V to 28V |
5A Continuous-Current Capability |
Integrated 73mΩ (typ) nMOSFET Switch |
Allows Flexible and Precise Design in OVLO Implementation Wide Adjustable OVLO Threshold Range from 4V to 14V OTG Enables Allow OUT Supply INA/INB Preset Accurate Internal OVLO Thresholds: 13.75V ±2% (MAX14727) 10V ±2% (MAX14728) 5.92V ±2% (MAX14731) |
Wide Adjustable OVLO Threshold Range from 4V to 14V |
OTG Enables Allow OUT Supply INA/INB |
Preset Accurate Internal OVLO Thresholds: 13.75V ±2% (MAX14727) 10V ±2% (MAX14728) 5.92V ±2% (MAX14731) |
13.75V ±2% (MAX14727) |
10V ±2% (MAX14728) |
5.92V ±2% (MAX14731) |
Increases System Reliability Through Premium Security Surge Immunity Over +100V Soft-Start to Minimize In-Rush Current Internal 15ms Startup Debounce Thermal Shutdown Protection |
Surge Immunity Over +100V |
Soft-Start to Minimize In-Rush Current |
Internal 15ms Startup Debounce |
Thermal Shutdown Protection |
Minimizes Board Space With Compact Package 30-Bump, 2.6mm x 2.2mm WLP |
30-Bump, 2.6mm x 2.2mm WLP |
# Channels | 2 |
---|---|
VIN (V) (min) | -0.3 |
VIN (V) (max) | 29 |
Over Voltage Trip Level (V) | 13.75 |
tGATE (On) (ms) | 0.12 |
tGATE (Off) (µs) | 0.2 |
Package/Pins | WLP/30 |
BudgetaryPrice (See Notes) | 1.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Overvoltage Protector |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
IC Package Type | WLP |
No. of Pins | 30Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual input overvoltage protect | Analog Devices |
Overvoltage Protector, 13.75V, Wlp-30 | Newark Electronics |
OVERVOLTAGE PROTECTOR, 13.75V, WLP-30 | element14 |
Where can I find additional details, specifications and documents for a MAX14727EWV+ ?
Additional datasheets, footprints and schematics for MAX14727EWV+ are listed on our Part Details page. You can also find images and similar parts to MAX14727EWV+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14727EWV+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14727EWV+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14727EWV+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14727EWV+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14727EWV+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14727EWV+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14727EWV+ often in real-time on the comparison pages.
What if I can't find stock of MAX14727EWV+ ?
You can fill out our help required form which you can use to request a quote for MAX14727EWV+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.