Status: | Active |
---|---|
Series: | MAX1471 |
RoHS: | Unknown |
ASK and FSK Demodulated Data on Separate Outputs |
Specified over Automotive -40°C to +125°C Temperature Range |
Low Operating Supply Voltage Down to 2.4V |
On-Chip 3V Regulator for 5V Operation |
Low Operating Supply Current 7mA Continuous Receive Mode 1.1µA Deep-Sleep Mode |
7mA Continuous Receive Mode |
1.1µA Deep-Sleep Mode |
Discontinuous Receive (DRX) Low-Power Management |
Fast-On Startup Feature < 250µs |
Integrated PLL, VCO, and Loop Filter |
45dB Integrated Image Rejection |
RF Input Sensitivity* ASK: -114dBm FSK: -108dBm |
ASK: -114dBm |
FSK: -108dBm |
Selectable IF BW with External Filter |
Programmable Through Serial User Interface |
RSSI Output and High Dynamic Range with AGC |
AEC-Q100 Qualified (MAX1471ATJ/V+ Only) |
Band/ Freq. (MHz) | 300 to 450 |
---|---|
IF Output Frequency (MHz) | 10.7 |
Modulation Mode | ASKFSKOOK |
RX Sensitivity (dBm) | -114 |
Data Rate (kbps) (max) | 66 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 1.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 300MHz |
---|---|
Frequency Max | 450MHz |
RF / IF Modulation | ASK FSK |
Sensitivity dBm | -114dBm |
Data Rate | 66Kbps |
Receiving Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RF Receiver Applications | Automotive Remote Keyless Entry Remote Controls Remote Fan & Light Control Garage Doors |
RF IC Case Style | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
315MHz/434MHz Low-Power, 3V/5V | Analog Devices |
If Receiver, Heterodyne, 450Mhz, Tqfn-32 | Newark Electronics |
IF RECEIVER, HETERODYNE, 450MHZ, TQFN-32 | Farnell |
Where can I find additional details, specifications and documents for a MAX1471ATJ+ ?
Additional datasheets, footprints and schematics for MAX1471ATJ+ are listed on our Part Details page. You can also find images and similar parts to MAX1471ATJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1471ATJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1471ATJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1471ATJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1471ATJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1471ATJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1471ATJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1471ATJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX1471ATJ+ ?
You can fill out our help required form which you can use to request a quote for MAX1471ATJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.