Status: | Active |
---|---|
Series: | MAX1470 |
RoHS: | Unknown |
Operates from a Single +3.0V to +3.6V Supply |
Built-In 53dB RF Image Rejection |
-115dBm Receive Sensitivity* |
250µs Startup Time |
Low 5.5mA Operating Supply Current |
1.25µA Low-Current Power-Down Mode for Efficient Power Cycling |
250MHz to 500MHz Operating Band (Image Rejection Optimized at 315MHz) |
Integrated PLL with On-Board Voltage-Controlled Oscillator (VCO) and Loop Filter |
Selectable IF Bandwidth Through External Filter |
Complete Receive System from RF to Digital Data Out |
Band/ Freq. (MHz) | 250 to 500300 to 450 |
---|---|
IF Output Frequency (MHz) | 10.7 |
Modulation Mode | ASKOOK |
RX Sensitivity (dBm) | -115 |
Data Rate (kbps) (max) | 100 |
Package/Pins | TSSOP/28 |
BudgetaryPrice (See Notes) | 2.21 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 250MHz |
---|---|
Frequency Max | 500MHz |
RF / IF Modulation | ASK |
Sensitivity dBm | -115dBm |
Data Rate | - |
Receiving Current | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
RF Receiver Applications | Remote Keyless Entry Remote Controls Wireless Sensor Security System |
RF IC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
315MHz Low-Power, +3V Superhet | Analog Devices |
Rf Receiver, Heterodyne, 500Mhz, Tssop28 | Newark Electronics |
RF RECEIVER, HETERODYNE, 500MHZ, TSSOP28 | element14 |
Where can I find additional details, specifications and documents for a MAX1470EUI+ ?
Additional datasheets, footprints and schematics for MAX1470EUI+ are listed on our Part Details page. You can also find images and similar parts to MAX1470EUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1470EUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1470EUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1470EUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1470EUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1470EUI+ have stock available?
Authorised distributors including CoreStaff, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1470EUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1470EUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1470EUI+ ?
You can fill out our help required form which you can use to request a quote for MAX1470EUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.