Status: | Active |
---|---|
Series: | MAX14693 |
RoHS: | Unknown |
Robust, High-Power Protection Reduces System Downtime Wide Operating Input Range: +5.5V to +58V -60V Negative Input Tolerance (for -60V External pFET Rating) Low 31mΩ (typ) RON Reverse Current-Blocking Protection with External pFET |
Wide Operating Input Range: +5.5V to +58V |
-60V Negative Input Tolerance (for -60V External pFET Rating) |
Low 31mΩ (typ) RON |
Reverse Current-Blocking Protection with External pFET |
Enables Fast Startup and Brownout Recovery Thermal Foldback Current-Limit Protection Dual-Stage Current Limiting 1.0x Startup Current (MAX14691) 1.5x Startup Current (MAX14692) 2.0x Startup Current (MAX14693) |
Thermal Foldback Current-Limit Protection |
Dual-Stage Current Limiting 1.0x Startup Current (MAX14691) 1.5x Startup Current (MAX14692) 2.0x Startup Current (MAX14693) |
1.0x Startup Current (MAX14691) |
1.5x Startup Current (MAX14692) |
2.0x Startup Current (MAX14693) |
Flexible Design Enables Reuse and Less Requalification Adjustable OVLO and UVLO Thresholds Programmable Forward Current Limit From 0.6A to 6A with ±15% Accuracy Over Full Temperature Range Normal and High-Voltage Enable Inputs (EN and Active-Low HVEN) Protected External pFET Gate Drive |
Adjustable OVLO and UVLO Thresholds |
Programmable Forward Current Limit From 0.6A to 6A with ±15% Accuracy Over Full Temperature Range |
Normal and High-Voltage Enable Inputs (EN and Active-Low HVEN) |
Protected External pFET Gate Drive |
Saves Board Space and Reduces External BOM Count 20-Pin 5mm x 5mm TQFN Package Integrated nFET |
20-Pin 5mm x 5mm TQFN Package |
Integrated nFET |
VIN (V) (min) | 5.5 |
---|---|
VIN (V) (max) | 58 |
Current Limit (A) (min) | 0.6 |
Current Limit (A) (max) | 6 |
# Channels | 1 |
Internal Pwr. MOSFETs | NMOS |
RON (mΩ) (typ) | 31 |
Current Limit Accuracy (%) | 10 |
Fault Response | Latchoff |
Reverse Current Protect. | Yes |
Fault Indicator | Yes |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 3.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Overcurrent Overvoltage Power Limiter & Undervoltage Protection Devices |
---|---|
Supply Voltage Min | 5.5V |
Supply Voltage Max | 58V |
IC Package Type | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Power Limiter, Adjustable, 6A, Tqfn-20 | Newark Electronics |
POWER LIMITER, ADJUSTABLE, 6A, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX14693ATP+ ?
Additional datasheets, footprints and schematics for MAX14693ATP+ are listed on our Part Details page. You can also find images and similar parts to MAX14693ATP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14693ATP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14693ATP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14693ATP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14693ATP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14693ATP+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14693ATP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14693ATP+ often in real-time on the comparison pages.
What if I can't find stock of MAX14693ATP+ ?
You can fill out our help required form which you can use to request a quote for MAX14693ATP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.